EN
  • EN
  • DE

EFC2K103NUZTDG

Part No EFC2K103NUZTDG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 12V 29A WLCSP DUAL  /  Mosfet Array 2 N-Channel (Dual) Common Drain 12V 40A (Ta) 3.3W (Ta) Surface Mount 10-WLCSP (3.54x1.77)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Mfr onsemi
Package Tape & Reel
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 40A (Ta)
Rds On (Max) @ Id, Vgs 1.8mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 62nC @ 6V
Power - Max 3.3W (Ta)
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 10-SMD, No Lead
Supplier Device Package 10-WLCSP (3.54x1.77)
Base Product Number EFC2K103
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names EFC2K103NUZTDGOSTR,1990-EFC2K103NUZTDGTR,EFC2K103NUZTDGOSDKR,1990-EFC2K103NUZTDGDKR,EFC2K103NUZTDGOSCT,1990-EFC2K103NUZTDGCT
Standard Package 5,000
Win Source Part Number 1056922-EFC2K103NUZTDG
Ultra Librarian 3D Model Ultra Librarian EFC2K103NUZTDG CAD Model

Description

ON Semiconductor EFC2K103NUZTDG Overview

The ON Semiconductor EFC2K103NUZTDG is a cutting-edge electronic component designed to provide reliable and efficient performance in a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their quality and durability. The EFC2K103NUZTDG is particularly suitable for use in power management systems, offering precise control and power regulation to ensure the optimal operation of electronic devices.

Key Features

  • High Performance: The EFC2K103NUZTDG is engineered to deliver high efficiency and stability, making it an ideal choice for demanding applications.
  • Durability: Manufactured with robust materials, this product is built to withstand harsh conditions and provide a long service life.
  • Compact Design: Its small footprint allows for integration into space-constrained designs without sacrificing performance.
  • Energy Saving: With its focus on power management, the EFC2K103NUZTDG contributes to energy-saving efforts by minimizing power loss in electronic systems.

Applications

The versatility of the EFC2K103NUZTDG makes it suitable for a variety of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Power Supply Units

Technical Specifications

The EFC2K103NUZTDG boasts a comprehensive set of technical specifications designed to meet the rigorous demands of modern electronic systems. Detailed specifications are available in the product datasheet, which provides information on electrical characteristics, operating conditions, and packaging details.

As a product from ON Semiconductor, a leader in energy-efficient innovations, the EFC2K103NUZTDG is backed by the company's commitment to quality and environmental stewardship. Customers can expect reliable performance and support for their power management needs with this top-tier semiconductor solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9295 $60.4175
155+ $0.7628 $118.2340
235+ $0.7390 $173.6650
325+ $0.7151 $232.4075
420+ $0.6913 $290.3460
560+ $0.6198 $347.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess