EN
  • EN
  • DE

EFC6611-A-TF

Part No EFC6611-A-TF
Manufacturer ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822350-EFC6611-A-TF
Ultra Librarian 3D Model Ultra Librarian EFC6611-A-TF CAD Model

Description

The EFC6611-A-TF is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to ON Semiconductor's commitment to providing advanced solutions for a wide range of electronic applications.

Key Features

  • High-Efficiency Power Management: The EFC6611-A-TF is engineered to deliver optimal power management, ensuring devices operate with maximum energy efficiency.
  • Durable Construction: Manufactured with robust materials, this product offers enhanced durability and longevity, making it suitable for demanding environments.
  • Compact Design: Its compact form factor allows for seamless integration into a variety of electronic systems without taking up excessive space.
  • Thermal Performance: The device is designed to maintain excellent thermal performance, ensuring stability and reliability even under high operational temperatures.
  • Low Power Consumption: With its focus on low power consumption, the EFC6611-A-TF helps reduce overall energy costs and is ideal for power-sensitive applications.

Applications

The versatility of the EFC6611-A-TF makes it suitable for a broad range of applications, including but not limited to:

  • Consumer electronics
  • Power supply units
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Technical Specifications

The EFC6611-A-TF boasts a comprehensive set of technical specifications that cater to stringent industry standards:

  • Package Type: Industry-standard footprint for easy replacement and design-in
  • Operating Temperature Range: Ensures performance across a wide range of environmental conditions
  • Compliance: Meets global regulatory standards, ensuring safety and environmental protection

Quality Assurance

ON Semiconductor is committed to the highest quality standards, and the EFC6611-A-TF is no exception. Each component is rigorously tested to ensure it meets ON Semiconductor's stringent quality criteria, providing customers with reliability and performance they can trust.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess