EN
  • EN
  • DE

EMF5XV6T5G

Part No EMF5XV6T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS NPN PREBIAS/PNP SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity 1 NPN Pre-Biased, 1 PNP
Maximum Current Collector 100mA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V, 12V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 10V / 270 @ 10mA, 2V
Max Vce (sat) 250mV @ 300μA, 10mA / 250mV @ 10mA, 200mA
Collector Cut-off Current(Max) 500nA
Maximum Power Dissipation 500mW
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 1036323-EMF5XV6T5G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMF5XV6T5G CAD Model

Description

ON Semiconductor's EMF5XV6T5G is a high-quality, dual common anode Zener diode designed for voltage regulation and protection applications in compact electronic assemblies. This robust component is engineered to provide precise voltage control and reliability in a range of electronic devices.

Key Features

  • Voltage Range: The EMF5XV6T5G offers a Zener voltage range that is ideal for a variety of applications, ensuring flexibility and adaptability in circuit design.
  • Power Dissipation: With its superior power dissipation capabilities, this Zener diode can withstand higher power levels, making it suitable for more demanding environments.
  • Package: Encased in a compact SOT-563 package, the EMF5XV6T5G is designed for space-saving applications, allowing for high-density mounting and reduced board space requirements.
  • Configuration: The dual common anode configuration of the EMF5XV6T5G facilitates the use of a single component instead of multiple individual diodes, simplifying circuit layouts and enhancing overall efficiency.

Applications

The EMF5XV6T5G is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Voltage reference
  • Surge and overvoltage protection
  • Consumer electronics
  • Telecommunications equipment
  • Portable devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the EMF5XV6T5G is no exception. It is manufactured to stringent standards to ensure high performance and durability over its operational life. Users can trust this Zener diode to deliver consistent performance and protect sensitive electronics from voltage fluctuations and transients.

Environmental Compliance

The EMF5XV6T5G complies with RoHS directives, making it an environmentally friendly choice for manufacturers looking to create eco-conscious products. Its lead-free and halogen-free design reflects ON Semiconductor's dedication to reducing the environmental impact of electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN/PNP 50V 6TSSOP
Lowest to $0.2183
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 2NPN 50V SOT-363
Lowest to $0.1165
Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2067 $57.8760
685+ $0.1696 $116.1760
1,055+ $0.1644 $173.4420
1,455+ $0.1591 $231.4905
1,880+ $0.1538 $289.1440
2,515+ $0.1378 $346.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess