EN
  • EN
  • DE

EMH1301-TL-E

Part No EMH1301-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 258808-EMH1301-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMH1301-TL-E CAD Model

Description

ON Semiconductor EMH1301-TL-E Overview

The EMH1301-TL-E is a high-performance, energy-efficient N-Channel MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to provide optimal power management and conversion in a wide range of electronic applications, from power supplies to motor control systems.

Key Features

  • Low On-Resistance: The EMH1301-TL-E boasts an exceptionally low on-resistance (RDS(on)), which translates to reduced conduction losses and improved efficiency in applications where it is deployed.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of operating at high frequencies, making it suitable for modern, high-speed power switching applications.
  • Low Gate Charge: With its low gate charge (Qg), the EMH1301-TL-E ensures minimal power dissipation during the switching process, which is critical for maintaining efficiency in power conversion systems.
  • Robust Thermal Performance: The device is encapsulated in a compact, surface-mount package that provides excellent thermal performance, ensuring reliability even under high-temperature operating conditions.

Applications

  • DC/DC Converters
  • Power Supply Circuits
  • Motor Control Systems
  • Battery Management Systems
  • Load Switching
  • Power Management in Portable Devices

Product Specifications

The EMH1301-TL-E operates with a drain-source voltage (VDSS) of 30V and a continuous drain current (ID) of 70A at 25°C. This high current capability, coupled with a maximum power dissipation of 48W, makes it an excellent choice for demanding power applications. The device is also characterized by a threshold voltage (Vth) of 1.5V to 2.5V, which ensures low-voltage operation for energy-sensitive designs.

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The EMH1301-TL-E is compliant with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to sustainability makes the EMH1301-TL-E not only a powerful component for electronic designs but also a responsible choice for the environment.

With its combination of high efficiency, fast switching capabilities, and robust thermal performance, the EMH1301-TL-E from ON Semiconductor is an ideal MOSFET solution for designers looking to improve the performance and reliability of their power management systems.

You May Also Be Interested in

NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
NEC
Need more? Email Us
Intel
Need more? Email Us
Intel
Lowest to $1.5165
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess