EN
  • EN
  • DE

EMH2408-TL-H

Part No EMH2408-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Arrays
Description MOSFET 2N-CH 20V 4A EMH8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

HTSUS 8541.29.0095
Win Source Part Number 589240-EMH2408-TL-H
ECCN EAR99
REACH Status REACH Unaffected
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Standard Package 3,000 pcs
Base Product Number EMH2408
Supplier Device Package 8-EMH
Package / Case 8-SMD, Flat Lead
Mounting Type Surface Mount
Temperature Range - Operating 150°C (TJ)
Power - Max 1.2W
Input Capacitance (Ciss) (Max) @ Vds 345pF @ 10V
Gate Charge (Qg) (Max) @ Vgs 4.7nC @ 4.5V
Rds On (Max) @ Id, Vgs 45mOhm @ 4A, 4.5V
Current - Continuous Drain (Id) @ 25°C 4A
Drain to Source Voltage (Vdss) 20V
FET Feature Logic Level Gate
Configuration 2 N-Channel (Dual)
Technology MOSFET (Metal Oxide)
Product Status Obsolete
Package Tape & Reel
Mfr ON Semiconductor
Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Ultra Librarian 3D Model Ultra Librarian EMH2408-TL-H CAD Model

Description

Product Overview

The EMH2408-TL-H is an advanced power MOSFET technology product designed by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is part of the high-performance N-channel power MOSFETs that offer excellent power efficiency and switching performance, making them suitable for a wide range of applications.

Key Features

  • Low On-Resistance: The EMH2408-TL-H boasts an ultra-low on-resistance (R<sub>DS(on)), reducing conduction losses and improving overall efficiency.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET provides fast switching times, which is critical for high-frequency power converters and regulators.
  • High Power and Current Handling: With the ability to handle high levels of power and current, the EMH2408-TL-H is suitable for demanding environments where robust performance is essential.
  • Robust Thermal Performance: The MOSFET is encapsulated in a compact package that offers excellent thermal performance, ensuring reliability even under high temperature operating conditions.
  • Halogen-Free: Compliant with environmental regulations, the product is halogen-free, minimizing the impact on the environment.

Applications

The EMH2408-TL-H is versatile and can be used in various applications, including but not limited to:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Battery Powered Devices
  • Switching Regulators

Product Specifications

Parameter Value V<sub>DS 80V I<sub>D 240A R<sub>DS(on) 0.8mΩ Package 8-pin SOP Advance (TSSOP8)

The EMH2408-TL-H from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it an ideal choice for designers looking to enhance the power management capabilities of their next-generation electronic devices.

You May Also Be Interested in

Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Nexperia USA Inc.
MOSFET 2N-CH 20V 0.6A 6DFN
Lowest to $0.1188
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3127 $57.8495
455+ $0.2566 $116.7530
700+ $0.2486 $174.0200
965+ $0.2406 $232.1790
1,245+ $0.2325 $289.4625
1,665+ $0.2085 $347.1525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess