EN
  • EN
  • DE

EMH2411R

Part No EMH2411R
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 30V 5A EMH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 36.5 mOhm @ 2.5A, 4.5V
Max Gate Charge 5.9nC @ 4.5V
Maximum Power Dissipation 1.4W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-EMH
Win Source Part Number 203648-EMH2411R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMH2411R CAD Model

Description

ON Semiconductor EMH2411R - Power Management IC

The EMH2411R from ON Semiconductor is a high-performance Power Management Integrated Circuit (PMIC) designed to cater to a wide array of applications, including but not limited to consumer electronics, automotive, and industrial systems. This versatile component is engineered to provide efficient power regulation, ensuring that your devices operate smoothly and reliably.

Key Features

  • High Efficiency: The EMH2411R is designed for maximum power efficiency, which helps in reducing heat generation and improving system reliability.
  • Compact Size: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize PCB size without compromising on performance.
  • Robust Power Output: Capable of delivering a stable power output, this PMIC ensures that your device functions consistently under varying load conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in systems with different power requirements.
  • Thermal Protection: The built-in thermal protection features safeguard the IC against overheating, thus ensuring long-term reliability.
  • Low Quiescent Current: The EMH2411R boasts a low quiescent current, which is beneficial for battery-powered devices as it extends battery life by reducing power drain when in standby mode.

Applications

The ON Semiconductor EMH2411R is suitable for a variety of applications, including:

  • Portable and wearable devices
  • Automotive systems
  • Power supplies for industrial equipment
  • Networking and telecommunications
  • Consumer electronics such as smartphones, tablets, and laptops

Technical Specifications

Below are some of the technical specifications of the EMH2411R:

  • Output Voltage: Configurable based on application requirements
  • Output Current: High current capability for demanding applications
  • Package: Available in a package that is easy to solder and integrate into various circuit designs
  • Quality and Reliability: Manufactured to ON Semiconductor's high-quality standards for dependable performance

Overall, the ON Semiconductor EMH2411R is a reliable and efficient solution for power management needs in a wide range of electronic devices. Its combination of features makes it an excellent choice for designers looking for a PMIC that can deliver consistent performance, flexibility, and longevity.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9859 $59.7885
36+ $3.2710 $117.7560
55+ $3.1682 $174.2510
76+ $3.0665 $233.0540
98+ $2.9637 $290.4426
131+ $2.6577 $348.1587
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess