The EMH2603-TL-E from ON Semiconductor is a high-performance, N-channel Power MOSFET designed to deliver efficiency and reliability for a wide range of applications. With its advanced technology and robust design, this MOSFET is an ideal choice for power management tasks in both consumer and industrial electronics.
Key Features
- Low On-Resistance: The EMH2603-TL-E features a low on-resistance (R<sub>DS(on)), which means it has minimal power loss when conducting, enhancing the overall efficiency of the application it is used in.
- High-Speed Switching: This MOSFET is capable of high-speed switching, which is crucial for reducing switching losses and improving performance in applications such as power supplies and converters.
- Gate Charge: A low gate charge (Q<sub>g) enables faster switching speeds, which is beneficial in reducing the power dissipation and improving the switching performance.
- Power Dissipation: With a power dissipation of 1.25W, the EMH2603-TL-E can handle significant power, making it suitable for high-power applications.
Applications
The versatility of the EMH2603-TL-E MOSFET allows it to be used in a variety of applications, including but not limited to:
- DC/DC converters
- Power management circuits
- Motor drives and controllers
- Battery management systems
- Switching regulators
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
30V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
In summary, the EMH2603-TL-E MOSFET from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems. Its low on-resistance, high-speed switching capabilities, and wide operating temperature range make it a versatile component for a broad array of electronic applications.