The ESD5Z5.0FT1G from ON Semiconductor is a highly integrated ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This robust device is a must-have for any circuit where ESD protection is a concern, especially in the realms of portable electronics, computing, and telecommunications.
Key Features
- Low Clamping Voltage: The ESD5Z5.0FT1G provides excellent clamping performance, ensuring that the voltage during an ESD event is kept to a minimum, thus protecting sensitive circuitry.
- Low Leakage Current: With minimal leakage current, this diode helps to maintain the energy efficiency of your application, ensuring that standby power is kept to a minimum.
- Fast Response Time: The device reacts quickly to transient events, providing immediate protection against ESD and other voltage spikes.
- Small Package Size: The SOD-523 package is compact, making it ideal for space-constrained applications without compromising on performance.
- Peak Pulse Power: It can withstand a peak pulse power of up to 200W (8/20μs waveform), offering reliable protection against high-energy transients.
Applications
The ESD5Z5.0FT1G is suited for a wide array of applications where ESD protection is critical. This includes:
- Mobile Phones
- Portable Electronics
- Computers and Peripherals
- Networking Devices
- Telecommunication Systems
Specifications
Parameter
Value
Working Voltage
5.0V
Clamping Voltage
9.2V
Peak Pulse Current
10.9A
ESD Withstand Voltage
±20 kV (air), ±15 kV (contact)
Package
SOD-523
With its combination of features, the ESD5Z5.0FT1G from ON Semiconductor is an excellent choice for designers looking to enhance the longevity and reliability of their electronic products by mitigating the risks posed by ESD and other transient voltage events.