EN
  • EN
  • DE

NCP1654BDR65R2G

Part No NCP1654BDR65R2G
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 711506-NCP1654BDR65R2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCP1654BDR65R2G CAD Model

Description

ON Semiconductor NCP1654BDR65R2G Power Factor Correction Controller

The ON Semiconductor NCP1654BDR65R2G is a highly integrated and efficient power factor correction (PFC) controller designed for use in various power supply applications. This advanced controller is a key component for systems requiring compliance with regulatory standards regarding power factor and harmonic distortion. The NCP1654BDR65R2G operates in Continuous Conduction Mode (CCM), ensuring a low THD and a high power factor, suitable for high-power applications.

Key Features:

  • Continuous Conduction Mode (CCM): Ensures stable operation and improved power factor for high-power applications.
  • High Power Factor: Designed to achieve near-unity power factor, reducing reactive power and improving energy efficiency.
  • Low Total Harmonic Distortion (THD): Minimizes electrical noise and interference in power lines, crucial for sensitive electronic equipment.
  • Frequency Foldback: Reduces switching losses at light loads, enhancing overall efficiency.
  • Overvoltage Protection: Safeguards the controller and downstream components from potential damage due to voltage spikes.
  • Brown-out Detection: Ensures reliable operation by detecting and responding to under-voltage conditions.
  • Pin-to-pin Compatible: Allows for easy upgrade from previous ON Semiconductor PFC controllers.

Applications:

The NCP1654BDR65R2G is versatile and can be used in a wide range of applications where power efficiency and power factor correction are critical. Common applications include:

  • AC-DC Adapters
  • Off-Line Power Supplies
  • Flat Panel Display TVs and Monitors
  • Lighting Systems
  • Telecom Power Supplies

Technical Specifications:

The controller is available in a SOIC-8 package, offering a compact footprint for space-constrained applications. It supports a wide operating frequency range and is designed to work with high-voltage power systems. The NCP1654BDR65R2G is also characterized by its low startup and operating current, contributing to the overall efficiency of the system it is integrated into.

Conclusion:

ON Semiconductor's NCP1654BDR65R2G PFC controller is an essential component for modern power supply designs that require efficient power conversion with minimal losses. Its robust feature set and compliance with international power standards make it a go-to choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess