EN
  • EN
  • DE

ESD5Z5.0T1G

Part No ESD5Z5.0T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 18.6VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 18.6V
Peak Pulse Current(Ippm) 9.4A (8/20μs)
Power Dissipation - Pd 174W
Applications Automotive
Capacitance @ Frequency 80pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 015681-ESD5Z5.0T1G
Family Name ESD5Z5.0
Introduction Date October 13, 2004
ECCN EAR99
Country of Origin China, Malaysia, Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Portable Devices, Consumer Electronics, Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian ESD5Z5.0T1G CAD Model

Description

ON Semiconductor ESD5Z5.0T1G Overview

The ESD5Z5.0T1G from ON Semiconductor is a state-of-the-art, Zener voltage suppressor designed to protect voltage sensitive electronics from damage or latch-up due to electrostatic discharge (ESD), lightning, and other transient voltage events. This compact, surface-mount device is a crucial component for modern electronic systems, providing robust transient voltage suppression with a nominal Zener voltage of 5.0 volts.

Key Features

  • ESD Protection: The ESD5Z5.0T1G offers excellent protection against electrostatic discharge, meeting the IEC61000-4-2 standard. This ensures that your sensitive electronic components are shielded from the common and potentially destructive ESD events.
  • Low Leakage Current: With its low leakage current, this device is optimized for low-power applications, ensuring minimal power loss and high efficiency in your electronic designs.
  • Fast Response Time: The device boasts an extremely fast response time to transient events, providing immediate protection to the vulnerable circuitry from sudden voltage spikes.
  • SOD-523 Package: The small outline diode (SOD-523) package allows the ESD5Z5.0T1G to be used in applications where space is a premium, without compromising on performance.
  • Peak Power Dissipation: It is capable of handling a peak pulse power of 200 Watts (8/20μs waveform), which is essential for absorbing high transient energies.

Applications

The ESD5Z5.0T1G is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • Portable electronics such as smartphones, tablets, and laptops
  • Communication systems including network and telecommunication devices
  • Consumer electronics like digital cameras, MP3 players, and TVs
  • Medical devices that require stringent ESD safeguards
  • Automotive electronics where reliability and durability are paramount

Quality and Reliability

ON Semiconductor is known for their commitment to quality and the ESD5Z5.0T1G is no exception. This device is manufactured to the highest standards, ensuring reliable performance in the most demanding conditions. With ON Semiconductor's expertise in circuit protection, the ESD5Z5.0T1G is an excellent choice for designers looking to enhance the longevity and robustness of their electronic products.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5,435+ $0.0092 $50.0020
13,160+ $0.0076 $100.0160
20,550+ $0.0073 $150.0150
28,170+ $0.0071 $200.0070
36,235+ $0.0069 $250.0215
48,390+ $0.0062 $300.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900,000 pieces
MOQ: 5435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess