EN
  • EN
  • DE
  • IT

ESD5Z6.0T1G

Part No ESD5Z6.0T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 6VWM 20.5VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 6V (Max)
Minimum Breakdown Voltage 6.8V
Max Clamping Voltage 20.5V
Peak Pulse Current(Ippm) 8.8A (8/20μs)
Power Dissipation - Pd 181W
Applications Automotive
Capacitance @ Frequency 70pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-523
Win Source Part Number 015682-ESD5Z6.0T1G
Family Name ESD5Z6.0
Introduction Date October 03, 2005
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian ESD5Z6.0T1G CAD Model

Description

ON Semiconductor ESD5Z6.0T1G - ESD Protection Diode

The ESD5Z6.0T1G from ON Semiconductor is a robust electrostatic discharge (ESD) protection diode designed to safeguard high-speed data lines and voltage-sensitive components from transient voltage spikes. This compact, surface-mount device is a practical solution for ESD protection in a variety of electronic applications, including portable electronics, computing devices, and networking systems.

Key Features

  • Stand-off Voltage: The ESD5Z6.0T1G offers a stand-off voltage of 6.0V, making it suitable for protecting components that operate at this voltage level.
  • Low Capacitance: With its low loading capacitance, this diode is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Fast Response Time: The device reacts quickly to ESD events, ensuring that the sensitive components it protects are shielded from damage.
  • High ESD Protection: It can withstand ESD strikes at ±20 kV, exceeding the IEC61000-4-2 standard (air discharge), providing a high level of protection for electronic devices.
  • SOT−23 Package: The small SOT−23 package allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • RoHS Compliant: The component is RoHS compliant, ensuring that it meets current environmental standards and restrictions on hazardous substances.

Applications

The ESD5Z6.0T1G is versatile and can be used in a wide array of applications, including:

  • USB interfaces
  • Audio/Video inputs
  • Mobile handsets
  • Notebook and desktop computers
  • Portable electronics
  • Other applications where ESD protection is critical

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ESD5Z6.0T1G diode provides reliable and consistent performance. It is designed to meet the stringent requirements of the electronic industry, providing both protection and peace of mind for product designers and consumers alike. With its combination of features, the ESD5Z6.0T1G is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Renesas Electronics America
TVS DIODE 5.5VWM 5MPAK
Lowest to $3.4901
Bourns Inc.
TVS DIODE 75VWM 121VC DO214AB
Lowest to $0.5535
Bourns Inc.
TVS DIODE 8VWM 16.9VC 8-SOIC
Lowest to $0.6744
Littelfuse Inc.
TVS AXL KA RATED 20KA 76V BI / Clamp Ipp Tvs Diode
Need more? Email Us
Amazing
LOW CAP ESD PROTECTION 2-CH 5V
Lowest to $0.1539
DIOTEC Electronics Corporation
TVS DIODE 10VWM 17VC SMC/DO-214
Need more? Email Us
MDE Semiconductor, Inc.
TVS DIODE BP 30VRWM 50.7VC
Lowest to $2.2815
Infineon Technologies
TRANS VOLTAGE SUPPRESSOR DIODE
Lowest to $0.7865
Infineon Technologies
MULTI-PURPOSE ESD DEVICE
Lowest to $0.9715

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1,620+ $0.0309 $50.0580
3,450+ $0.0290 $100.0500
5,360+ $0.0280 $150.0800
7,695+ $0.0260 $200.0700
9,965+ $0.0251 $250.1215
12,450+ $0.0241 $300.0450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 401,000 pieces
MOQ: 1620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess