EN
  • EN
  • DE

ESD7451N2T5G

Part No ESD7451N2T5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 2XDFN / Clamp Ipp Tvs Diode Surface Mount 2-XDFN (1x0.6) (SOD-882)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 6V (Typ)
Power Line Protection No
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.25pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 2-XDFN
Supplier Device Package 2-XDFN (1x0.6) (SOD-882)
Base Product Number ESD74
Standard Package 8,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 918698-ESD7451N2T5G
Ultra Librarian 3D Model Ultra Librarian ESD7451N2T5G CAD Model

Description

ON Semiconductor ESD7451N2T5G Overview

The ESD7451N2T5G from ON Semiconductor is a robust and efficient ESD protection diode, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This diode is an essential component for modern electronic devices that require high reliability and protection against the sudden and potentially damaging effects of ESD.

Key Features

  • Low Clamping Voltage: The ESD7451N2T5G offers a low clamping voltage, which is crucial for protecting sensitive circuitry from high-voltage transients.
  • Fast Response Time: With its fast response time to ESD events, this diode ensures quick and effective protection, preserving the integrity of the electronic device.
  • Low Leakage Current: The diode is designed to have a low leakage current, minimizing power loss and ensuring energy efficiency in standby mode.
  • Small Package Size: Housed in a small SOD-923 package, the ESD7451N2T5G is ideal for space-constrained applications where board space is at a premium.
  • High ESD Protection: It is capable of withstanding ESD strikes up to the maximum level specified in the IEC61000-4-2 international standard, providing robust protection for your devices.

Applications

The ESD7451N2T5G is suitable for a wide range of applications, including:

  • Portable electronics such as smartphones and tablets
  • Data lines and USB interfaces
  • High-speed signal lines where ESD protection is critical
  • Consumer electronics that require reliable ESD safeguards

Quality and Reliability

ON Semiconductor is a trusted name in the industry, known for its commitment to quality and reliability. The ESD7451N2T5G reflects this commitment, having undergone rigorous testing to ensure it meets the high standards expected of ON Semiconductor products. With this ESD protection diode, designers can be confident in the durability and performance of their electronic devices.

Whether you are working on the latest consumer gadget or industrial-grade electronics, the ESD7451N2T5G from ON Semiconductor is an excellent choice for ESD protection, combining performance with a compact form factor to meet the demands of modern technology.

You May Also Be Interested in

Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2322 $58.0500
610+ $0.1906 $116.2660
940+ $0.1848 $173.7120
1,295+ $0.1790 $231.8050
1,670+ $0.1733 $289.4110
2,240+ $0.1548 $346.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess