EN
  • EN
  • DE

ESD8472MUT5G

Part No ESD8472MUT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description ESD Suppressor Diode TVS Bi-Dir 5.3V 2-Pin X3-DFN T/R / TVS DIODE 5.3VWM 14VC X3DFN2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5.3V (Max)
Minimum Breakdown Voltage 7V
Max Clamping Voltage 14V
Peak Pulse Current(Ippm) 3A (8/20μs)
Applications Automotive, RF Antenna
Capacitance @ Frequency 0.2pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 2-X3DFN (0.62x0.32)
Win Source Part Number 015687-ESD8472MUT5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESD8472MU
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ESD8472MUT5G CAD Model

Description

ON Semiconductor ESD8472MUT5G Overview

The ESD8472MUT5G from ON Semiconductor is a cutting-edge Electrostatic Discharge (ESD) protection device designed to safeguard sensitive electronic components against the harmful effects of ESD. This compact, high-performance device is an essential component for modern electronics where space is at a premium and protection against transient voltage spikes is crucial.

Key Features

  • Low Clamping Voltage: The ESD8472MUT5G offers an extremely low dynamic resistance and clamping voltage, ensuring that sensitive circuits are well protected during ESD events.
  • Ultra-small Package: Housed in a space-saving μDFN-2 package, this device is ideal for portable electronics where board space is limited.
  • High ESD Protection Level: With an ESD protection level of ±20 kV, this device exceeds the IEC61000-4-2 standard, providing robust protection for critical applications.
  • Fast Response Time: The ESD8472MUT5G reacts swiftly to ESD strikes, ensuring quick and reliable protection when it's needed the most.
  • Low Leakage Current: It maintains a low leakage current, minimizing power consumption when the device is in standby mode, making it suitable for power-sensitive applications.

Applications

The ESD8472MUT5G is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Smartphones, tablets, and other portable devices
  • High-speed data lines and USB interfaces
  • Wireless communication systems
  • Portable medical devices
  • Touchscreen protection
  • Other sensitive electronics requiring ESD protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the ESD8472MUT5G is no exception. It is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and durability across a wide range of environmental conditions.

In summary, the ESD8472MUT5G from ON Semiconductor is an indispensable component for designers seeking to enhance the ESD robustness of their electronic products without compromising on space or power efficiency.

You May Also Be Interested in

ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Micro Commercial Co
TVS DIODE 64.1VWM 103VC SMBJ
Lowest to $0.1113
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1,750+ $0.0286 $50.0500
3,735+ $0.0268 $100.0980
5,795+ $0.0259 $150.0905
8,335+ $0.0240 $200.0400
10,825+ $0.0231 $250.0575
13,515+ $0.0222 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220,000 pieces
MOQ: 1750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess