EN
  • EN
  • DE

FAN1086S25X

Part No FAN1086S25X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 1.5A SOT223-4  /  Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 7.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 1.5V @ 1.5A
Current - Output 1.5A
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating 25°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-4
Base Product Number FAN1086
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1204344-FAN1086S25X
Ultra Librarian 3D Model Ultra Librarian FAN1086S25X CAD Model

Description

ON Semiconductor FAN1086S25X Voltage Regulator

The FAN1086S25X from ON Semiconductor is a high-performance, low dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 2.5V with an impressive current delivery of up to 1.5A. Engineered for stability and reliability, this LDO regulator finds its application in a diverse range of electronic devices, including but not limited to, personal computers, embedded systems, and other consumer electronics that require a stable power supply.

Key Features:

  • Output Voltage: Precisely regulated 2.5V output, ideal for sensitive electronic components requiring a stable power source.
  • High Current Capability: Capable of delivering up to 1.5A, making it suitable for high-current applications.
  • Low Dropout Voltage: Features a low dropout performance, ensuring efficient operation even with minimal differences between the input and output voltages.
  • Thermal Protection: Integrated thermal protection safeguards the device against excessive temperature, enhancing its reliability and longevity.
  • Overcurrent Protection: Built-in overcurrent protection prevents damage to the regulator and the connected load in the event of a current overload.
  • Adjustable Output: While the device provides a fixed 2.5V output, it also offers the flexibility to adjust the voltage with external resistors for specific application requirements.
  • Package: Available in the TO-263 package, which is known for its efficient heat dissipation properties, essential for maintaining thermal stability during operation.

Applications:

The FAN1086S25X is versatile and can be used in a variety of applications where voltage regulation is critical. Its robust design is particularly well-suited for:

  • Power supplies for motherboards and graphic cards
  • High-performance peripheral devices
  • Industrial and medical equipment
  • Portable electronics

With its combination of features, the FAN1086S25X is a reliable choice for designers and engineers looking for a voltage regulator that not only provides a stable output but also offers protection features that ensure the longevity of their products. ON Semiconductor's commitment to quality means that this component is designed to meet the rigorous demands of modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess