EN
  • EN
  • DE

FAN2356MPX

Part No FAN2356MPX
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 6A 34PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 34-PowerTFQFN
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 34-PowerTFQFN
Case / Package 34-PQFN (5.5x5)
Family Name FAN2356
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN2356MPXDKR, FAN2356MPXCT, FAN2356MPXTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918879-FAN2356MPX
Ultra Librarian 3D Model Ultra Librarian FAN2356MPX CAD Model

Description

ON Semiconductor FAN2356MPX: High-Efficiency Step-Down Voltage Regulator

The FAN2356MPX from ON Semiconductor is a state-of-the-art, highly efficient, integrated synchronous buck regulator designed to deliver continuous load currents of up to 3A. This advanced power solution is ideal for a wide range of applications, including networking systems, portable devices, and embedded electronics, where power efficiency and compact size are crucial.

Key Features:

  • High Efficiency: The FAN2356MPX boasts an exceptional efficiency rate, which significantly reduces power loss during operation and enhances system performance.
  • Adjustable Output Voltage: This versatile regulator allows for an adjustable output voltage range, giving designers the flexibility to tailor the power supply to their specific requirements.
  • Integrated MOSFETs: With internal power MOSFETs, the FAN2356MPX minimizes external component count, which simplifies the design and reduces the overall footprint on the PCB.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic and other low ESR capacitors, ensuring reliability and stability across various load conditions and temperature ranges.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating and potential damage.

Performance Advantages:

The FAN2356MPX is engineered for performance, providing a low voltage, high current power supply with a minimal external component count. Its high switching frequency of up to 2.4MHz allows the use of small surface-mount inductors and capacitors, saving space and cost while maintaining low noise operation. The device's Power Save Mode enhances efficiency at light loads, making it an excellent choice for battery-powered applications.

Applications:

ON Semiconductor's FAN2356MPX is a versatile solution that can be used in various applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Computing and storage systems
  • Consumer electronics
  • Industrial controls

In summary, the FAN2356MPX from ON Semiconductor represents a blend of efficiency, flexibility, and reliability, making it an optimal choice for designers looking to enhance their power management systems with a compact, high-performance solution.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9246 $58.4920
49+ $2.3996 $117.5804
75+ $2.3247 $174.3525
103+ $2.2496 $231.7088
133+ $2.1746 $289.2218
178+ $1.9496 $347.0288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess