EN
  • EN
  • DE

MCP1703T-1202E/MB

Part No MCP1703T-1202E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 250 mA, 16V, Low Quiescent Current
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.2V
Output Current 200mA
Operating Supply Current 5μA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-243AA
Manufacturer Package SOT-89-3
Win Source Part Number 1220939-MCP1703T-1202E/MB
Manufacturer Homepage www.microchip.com
Family Name MCP1703
Introduction Date June 22, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP1703T-1202E/MB CAD Model

Description

Microchip Technology MCP1703T-1202E/MB Voltage Regulator

The MCP1703T-1202E/MB is a highly reliable, low-dropout voltage regulator from Microchip Technology, designed to deliver a fixed output voltage of 1.2V with a maximum output current of 250 mA. This efficient LDO (low-dropout) regulator is an ideal choice for space-constrained and low-power applications, thanks to its small SOT-89 package and low quiescent current.

With an input voltage range of 2.7V to 16V, the MCP1703T-1202E/MB is versatile enough to be used in a variety of electronic systems, from battery-operated devices to microcontroller power supplies. Its high accuracy output voltage ensures stable performance, making it suitable for sensitive analog circuits and precision applications.

The device features thermal overload protection and short-circuit current limiting, which safeguard the regulator and the downstream components from damage due to fault conditions. Additionally, the MCP1703T-1202E/MB boasts a low dropout voltage, which allows for a minimal difference between the input and output voltages, thereby improving efficiency and prolonging battery life in portable applications.

Key features of the MCP1703T-1202E/MB include:

  • Fixed Output Voltage: 1.2V
  • Maximum Output Current: 250 mA
  • Low Dropout Voltage: Ideal for battery-operated devices
  • Input Voltage Range: 2.7V to 16V
  • Low Quiescent Current: Enhances power efficiency
  • Thermal Overload Protection: Prevents overheating
  • Short-Circuit Current Limiting: Protects against faults
  • Stable with Ceramic Output Capacitors: Ensures reliability and performance
  • Package: SOT-89, suitable for compact designs

This LDO's stable operation with ceramic output capacitors makes it a reliable choice for modern electronic designs that require compact and cost-effective power management solutions. Whether you're designing consumer electronics, wearables, or IoT devices, the MCP1703T-1202E/MB from Microchip Technology is engineered to meet the rigorous demands of your applications while maintaining energy efficiency and system integrity.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2970 $57.9150
475+ $0.2437 $115.7575
735+ $0.2361 $173.5335
1,015+ $0.2285 $231.9275
1,310+ $0.2208 $289.2480
1,755+ $0.1980 $347.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,650 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess