EN
  • EN
  • DE

LP5912-0.9DRVR

Part No LP5912-0.9DRVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 0.9V 500MA 6WSON / LP5912 500-mA Ultra-Low-Noise LDO for RF and Analog Circuits – Requires No Bypass Capacitor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Voltage - Output (Min/Fixed) 0.9V
Current - Output 500mA
Current - Quiescent (Iq) 55μA
Current - Supply (Maximum) 35μA
PSRR 40dB (100kHz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-WSON (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813350-LP5912-0.9DRVR
Ultra Librarian 3D Model Ultra Librarian LP5912-0.9DRVR CAD Model

Description

Product Overview: LP5912-0.9DRVR

The LP5912-0.9DRVR is a high-performance, low-noise LDO (Low-Dropout) regulator from Texas Instruments, designed to deliver a fixed output voltage of 0.9V with outstanding accuracy. This regulator is an ideal solution for applications requiring a clean and stable power supply, such as precision sensors, RF circuits, and analog-to-digital converters.

Key Features

  • Output Voltage: Fixed at 0.9V, which is suitable for low-voltage applications.
  • High Accuracy: Ensures reliable performance with minimum deviation from the target output voltage.
  • Low Dropout Voltage: Allows the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages, enhancing efficiency.
  • Low Noise: Provides a clean output with minimal disturbance, crucial for sensitive electronics.
  • Current Capability: Capable of delivering up to 500mA of continuous output current.
  • Thermal Protection: Includes built-in thermal shutdown to protect the device from overheating.
  • Stable with Ceramic Capacitors: Works reliably with ceramic output capacitors, which are smaller and have lower equivalent series resistance (ESR) than other types.

Applications

The LP5912-0.9DRVR is versatile and can be used in a wide range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Wireless communication devices
  • Medical devices
  • Power supplies for precision analog components

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP5912-0.9DRVR is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of real-world applications.

Ordering Information

The LP5912-0.9DRVR is available in a compact 6-pin WSON package, making it suitable for space-constrained applications. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8976 $53.8560
140+ $0.7365 $103.1100
215+ $0.7135 $153.4025
290+ $0.6905 $200.2450
375+ $0.6675 $250.3125
505+ $0.5984 $302.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 171,509 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess