EN
  • EN
  • DE

FAN25800AUCF27X

Part No FAN25800AUCF27X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.7V 500MA 4WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-WLCSP (0.65x0.65)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 4-XFBGA, WLCSP
Case / Package 4-WLCSP (0.65x0.65)
Family Name FAN258
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN25800AUCF27XCT, FAN25800AUCF27XTR, FAN25800AUCF27XDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918882-FAN25800AUCF27X
Ultra Librarian 3D Model Ultra Librarian FAN25800AUCF27X CAD Model

Description

ON Semiconductor FAN25800AUCF27X - High-Efficiency Voltage Regulator

The FAN25800AUCF27X from ON Semiconductor is a state-of-the-art, integrated voltage regulator designed to deliver high efficiency and performance for a wide range of applications. This compact and robust component is an ideal solution for space-constrained designs, providing precise voltage regulation with advanced features to enhance system reliability and efficiency.

Key Features

  • High Efficiency: The FAN25800AUCF27X boasts an exceptional efficiency rate, minimizing power loss and heat generation, making it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: Capable of operating over a broad input voltage range, this regulator ensures compatibility with various power sources and systems.
  • Adjustable Output Voltage: This device offers the flexibility to set the output voltage to meet the specific requirements of the application, ensuring optimal performance.
  • Low Dropout: The low dropout feature ensures the regulator maintains output voltage regulation even when the supply voltage is very close to the output voltage, which is critical for battery-operated devices.
  • Thermal Protection: Integrated thermal protection safeguards the regulator from overheating, enhancing the longevity and reliability of both the regulator and the overall system.
  • Small Footprint: The compact form factor of the FAN25800AUCF27X allows for integration into space-constrained PCB designs without sacrificing performance.

Applications

The versatility of the FAN25800AUCF27X makes it suitable for a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Consumer electronics
  • Power management solutions
  • Embedded systems

Conclusion

ON Semiconductor's FAN25800AUCF27X voltage regulator is an exemplary component for designers looking to enhance the efficiency, reliability, and performance of their power management systems. Its advanced features, combined with a small package size, make it an excellent choice for a multitude of applications that require precise voltage regulation in a compact design.

You May Also Be Interested in

Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess