EN
  • EN
  • DE

FAN48611UC53X

Part No FAN48611UC53X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.25V 350MA 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series TinyBoost®
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 4.8V
Voltage - Output (Min/Fixed) 5.25V
Voltage - Output (Max) -
Current - Output 350mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.22x1.22)
Base Product Number FAN48611
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372168-FAN48611UC53X
Ultra Librarian 3D Model Ultra Librarian FAN48611UC53X CAD Model

Description

Introducing the FAN48611UC53X from ON Semiconductor

ON Semiconductor's FAN48611UC53X is a compact, highly efficient, integrated synchronous boost converter designed to deliver a stable power supply from a single-cell lithium-ion battery. This power management IC is ideal for portable electronic devices where space is at a premium and efficient power conversion is essential.

Key Features

  • High Efficiency: The FAN48611UC53X boasts a high-efficiency synchronous boost converter, which is capable of delivering an efficiency of up to 96%. This ensures maximum battery life and minimizes heat generation in your device.
  • Adjustable Output Voltage: The output voltage is adjustable via an external resistor divider, allowing for a flexible power supply design that can meet the needs of various applications.
  • Small Footprint: Featuring a compact 9-bump wafer-level chip-scale package (WLCSP), the FAN48611UC53X is optimized for space-constrained applications, making it an excellent choice for wearable technology, wireless earbuds, and IoT devices.
  • Load Disconnect Feature: This IC includes a load disconnect feature that isolates the load from the power source when the device is turned off, helping to conserve battery life.
  • Integrated Protection Circuits: The FAN48611UC53X comes with built-in overvoltage, overcurrent, and thermal protection circuits, ensuring reliable operation and protecting the device from potential damage due to abnormal operating conditions.

Applications

The versatility of the FAN48611UC53X makes it suitable for a wide range of applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headphones and Earbuds
  • Wearable Electronics
  • Health and Fitness Monitors
  • IoT Devices

Technical Specifications

The device operates over a wide input voltage range from 2.5V to 5.5V, making it compatible with most single-cell lithium-ion batteries. The adjustable output voltage can be set from 5V to 5.25V, and the IC can deliver up to 1A of load current, depending on input voltage and battery conditions.

In summary, the FAN48611UC53X from ON Semiconductor is a versatile, high-efficiency power solution that is perfect for designers looking to optimize their power management in compact, battery-powered devices.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess