EN
  • EN
  • DE

FAN48685UC08X

Part No FAN48685UC08X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST PROG 800MA 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Boost Switching Regulator IC Positive Programmable 3.6V, 5V, 5.45V 1 Output 800mA 9-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBoost®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, WLCSP
Case / Package 9-WLCSP (1.22x1.22)
Family Name FAN48685
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN48685UC08XOSDKR, FAN48685UC08X-ND, FAN48685UC08XOSTR, FAN48685UC08XOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871481-FAN48685UC08X
Ultra Librarian 3D Model Ultra Librarian FAN48685UC08X CAD Model

Description

Introducing the FAN48685UC08X by ON Semiconductor

ON Semiconductor's FAN48685UC08X is a cutting-edge power management integrated circuit (PMIC) designed to provide a highly efficient, compact, and versatile solution for a wide range of applications. This PMIC is particularly well-suited for portable and space-constrained devices, where power efficiency and miniaturization are of paramount importance.

Key Features

  • High Efficiency: The FAN48685UC08X boasts a high-efficiency switching regulator with an adaptive modulation scheme that ensures optimal power conversion across various load conditions, minimizing power loss and extending battery life in portable devices.
  • Compact Design: With its ultra-compact UCSP-8 package, this PMIC is designed to fit into the tightest of spaces, making it an ideal choice for modern, sleek devices where space is at a premium.
  • Flexible Power Supply: It supports a wide input voltage range, accommodating various power sources and making it versatile for different design specifications and end-user environments.
  • Integrated Features: The device includes built-in features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring reliable operation and safeguarding against potential damage from abnormal operating conditions.

Applications

The FAN48685UC08X is designed for a diverse array of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Wireless headsets and earbuds
  • Portable gaming devices
  • Smart home devices
  • IoT devices

Technical Specifications

Some of the technical specifications that make the FAN48685UC08X a standout product include:

  • Input Voltage Range: 2.5V to 5.5V
  • Highly efficient integrated FETs
  • Adjustable output voltage for design flexibility
  • Frequency spread spectrum (FSS) for reduced EMI
  • UCSP-8 package for ultra-compact footprint

ON Semiconductor's commitment to innovation is embodied in the FAN48685UC08X, offering designers a powerful, efficient, and space-saving solution for their power management needs. Whether it's for personal electronics, wearables, or IoT devices, this PMIC is engineered to enhance performance and reliability, making it an excellent choice for your next project.

You May Also Be Interested in

Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2189 $50.3470
560+ $0.1797 $100.6320
865+ $0.1740 $150.5100
1,190+ $0.1684 $200.3960
1,540+ $0.1628 $250.7120
2,055+ $0.1460 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess