EN
  • EN
  • DE

FAN5099M

Part No FAN5099M
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LNR SYNC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 50kHz ~ 300kHz 16-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -10°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name FAN5099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871484-FAN5099M
Ultra Librarian 3D Model Ultra Librarian FAN5099M CAD Model

Description

Introducing the FAN5099M Power Management IC from ON Semiconductor

ON Semiconductor's FAN5099M is a versatile and efficient power management integrated circuit designed to cater to the demanding needs of modern electronic devices. This IC is a perfect solution for applications requiring a compact, high-performance power management system with the reliability that ON Semiconductor products are known for.

Key Features of the FAN5099M

  • Integrated Power Control: The FAN5099M integrates multiple power control functions into a single chip, which simplifies the design and reduces the footprint on the PCB.
  • High Efficiency: With its advanced design, the FAN5099M offers high efficiency, which is crucial for portable devices where battery life is a key concern.
  • Multiple Output Configurations: It supports multiple output configurations, allowing it to power various sections of an electronic system simultaneously.
  • Adaptive Voltage Scaling: The adaptive voltage scaling feature enables the IC to adjust the power supply dynamically based on the processor load, further enhancing the power efficiency.
  • Thermal Management: The FAN5099M includes thermal shutdown protection to safeguard the device and the system it powers from overheating.

Applications

The FAN5099M is ideally suited for a range of applications, particularly in the portable and computing segments, such as:

  • Notebook Computers
  • Netbooks and Ultrabooks
  • Portable Media Players
  • Handheld Devices

Technical Specifications

The FAN5099M operates over a wide input voltage range, making it suitable for systems powered by multi-cell batteries or regulated power supplies. It is typically housed in a compact QFN package, which is conducive to space-constrained applications.

Quality and Reliability

As with all ON Semiconductor products, the FAN5099M is manufactured to meet high-quality standards, ensuring reliability and performance consistency. Customers can rely on ON Semiconductor's commitment to delivering high-quality power management solutions.

For designers looking for a power management solution that combines efficiency, versatility, and reliability, the FAN5099M from ON Semiconductor is an excellent choice. Its advanced features and comprehensive design support make it a go-to IC for powering the next generation of electronic devices.

You May Also Be Interested in

Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess