EN
  • EN
  • DE

FAN5240MTC C1

Part No FAN5240MTC C1
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 718351-FAN5240MTC C1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN5240MTC C1 CAD Model

Description

ON Semiconductor FAN5240MTC C1 Overview

The FAN5240MTC C1 is a high-performance, integrated power management IC designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced semiconductor is specifically engineered to meet the rigorous power requirements of modern electronic devices. Its compact Multi-Chip Package (MCP) integrates a variety of functions to ensure efficient power management within a small footprint, making it an ideal solution for space-constrained applications.

Key Features

  • High Efficiency: The FAN5240MTC C1 boasts a highly efficient power conversion process, which is critical for extending battery life in portable devices and reducing heat dissipation.
  • Multi-Output Capability: This IC supports multiple output voltages, enabling it to power several components simultaneously, simplifying system design and reducing the need for additional components.
  • Integrated Power MOSFETs: With built-in power MOSFETs, the FAN5240MTC C1 reduces external part count, thus saving space and cost while improving system reliability.
  • Programmable Switching Frequency: The device allows for the programming of the switching frequency, giving designers the flexibility to optimize performance for specific applications.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the product's longevity and reliability.
  • Soft-Start Function: The soft-start feature minimizes inrush current during startup, which can help prevent system voltage disturbances and prolong the life of the power supply components.

Applications

The FAN5240MTC C1 is versatile and can be used across a wide range of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and laptops, where power efficiency and space-saving are of utmost importance. Additionally, it is an excellent choice for powering complex systems like networking equipment, servers, and telecom infrastructure, where multiple voltage rails and high reliability are required.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FAN5240MTC C1 is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance and a long operational life. Designers choosing this IC can trust in its ability to deliver consistent, reliable power management in their electronic products.

You May Also Be Interested in

National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8034 $60.8544
38+ $3.1208 $118.5904
58+ $3.0238 $175.3804
79+ $2.9256 $231.1224
103+ $2.8286 $291.3458
137+ $2.5364 $347.4868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess