EN
  • EN
  • DE

FAN53202UC23X

Part No FAN53202UC23X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (1.96x1.56)
Family Name FAN53202
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53202UC23XDKR, FAN53202UC23XTR, FAN53202UC23XCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871487-FAN53202UC23X
Ultra Librarian 3D Model Ultra Librarian FAN53202UC23X CAD Model

Description

The FAN53202UC23X is a high-efficiency, synchronous step-down DC/DC regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This advanced power solution is tailored for portable applications where space and power efficiency are critical. The FAN53202UC23X is capable of delivering up to 2A of continuous output current with excellent load and line regulation.

Key Features

  • High Efficiency: The device features a peak efficiency of 95%, ensuring minimal power loss during operation and prolonging battery life in portable devices.
  • Adjustable Output Voltage: The output voltage can be programmed from 0.6V to VIN, allowing for a wide range of applications and compatibility with various microprocessors and peripherals.
  • Small Footprint: Housed in a compact 23-bump WLCSP (Wafer Level Chip Scale Package), the FAN53202UC23X is ideal for space-constrained applications.
  • Power Save Mode: At light loads, the regulator operates in Power Save Mode to maintain high efficiency over the entire load range.
  • Low Shutdown Current: The device features a shutdown mode that reduces the current consumption to a mere 1µA, further conserving battery life when the system is inactive.
  • Fast Transient Response: The FAN53202UC23X is designed to provide a quick transient response, which is essential for maintaining voltage stability during sudden changes in load.

Applications

The FAN53202UC23X is versatile and can be used in a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless and DSL Modems
  • Portable Media Players
  • Digital Cameras
  • Other Portable Battery-Powered Devices

Additional Information

ON Semiconductor provides comprehensive technical support for the FAN53202UC23X, including datasheets, reference designs, and application notes to facilitate the integration of the regulator into your design. To ensure reliable operation and optimal performance, it is recommended to follow the manufacturer's guidelines for application circuit design and layout.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess