EN
  • EN
  • DE

FAN53526UC64X

Part No FAN53526UC64X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series TinyBuck®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.394V
Current - Output 3A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.02x1.31)
Base Product Number FAN53526
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372193-FAN53526UC64X
Ultra Librarian 3D Model Ultra Librarian FAN53526UC64X CAD Model

Description

Introducing the FAN53526UC64X from ON Semiconductor

The FAN53526UC64X is a high-performance, digitally programmable Power Management IC (PMIC) from ON Semiconductor, designed to meet the rigorous power requirements of today's advanced electronic devices. With its compact form factor and cutting-edge technology, this PMIC is an ideal solution for delivering efficient power management to processors, memory, and other system components in a wide range of applications.

Key Features

  • High Efficiency: The FAN53526UC64X is engineered for maximum power efficiency, which helps extend battery life in portable devices and reduces heat dissipation in high-performance systems.
  • Programmable Output Voltage: It offers a versatile range of output voltage settings, configurable via I2C interface, allowing for precise tuning to meet specific system requirements.
  • Fast Transient Response: This PMIC is designed to quickly respond to load changes, ensuring stable operation and maintaining performance under dynamic conditions.
  • Small Footprint: The compact size of the FAN53526UC64X makes it ideal for space-constrained applications without compromising on power capability or efficiency.

Applications

The FAN53526UC64X is suitable for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Networking Equipment
  • Set-Top Boxes and Digital TVs
  • Other Embedded Systems requiring efficient power management

Technical Specifications

With a wide input voltage range and an integrated synchronous buck regulator, the FAN53526UC64X delivers continuous load currents up to 3A with excellent line and load regulation. It operates over a broad temperature range, ensuring reliability and performance in diverse operating conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FAN53526UC64X is no exception. It is built with the industry's highest standards in mind, ensuring that it meets the stringent reliability requirements necessary for today's electronic devices.

To conclude, the FAN53526UC64X from ON Semiconductor is a versatile, efficient, and reliable power management solution that is well-suited for a wide range of applications. Its programmable features and compact design make it an excellent choice for designers looking to optimize their power architecture for performance and space.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9011 $54.0660
140+ $0.7394 $103.5160
210+ $0.7163 $150.4230
290+ $0.6932 $201.0280
375+ $0.6701 $251.2875
500+ $0.6008 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess