EN
  • EN
  • DE

AP9962AGJ-HF

Part No AP9962AGJ-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146173-AP9962AGJ-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP9962AGJ-HF CAD Model

Description

The AP9962AGJ-HF is an N-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power switching applications. This MOSFET utilizes advanced trench technology to minimize on-state resistance and gate charge, which results in improved efficiency and faster switching speeds.

Applications

  • Synchronous Rectification: Used in synchronous rectification circuits to improve efficiency in power supplies.
  • DC-DC Conversion: Ideal for use in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Suitable for power management applications in devices like laptops, tablets, and smartphones.
  • LED Lighting: Used in LED drivers for efficient power delivery and brightness control.
  • Motor Control: Can be used in motor control circuits for efficient power switching.

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for increased efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses for faster switching speeds.
  • Fast Switching Speed: Enables high-frequency operation for compact designs.
  • Trench Technology: Provides efficient current handling and switching performance.
  • Halogen-Free: Compliant with environmental standards, making it suitable for eco-friendly applications.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation and improved overall efficiency.
  • Reduced System Size: The compact package allows for higher power density and smaller system size.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation at higher power levels.
  • Simplified Design: Easy to implement in various power switching circuits.
  • Environmentally Friendly: Halogen-free construction meets environmental compliance requirements.

Additional Details

The AP9962AGJ-HF is typically available in a surface mount package such as TO-252 or similar. Key specifications to consider include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Reviewing the datasheet is crucial for detailed electrical characteristics and application guidelines. This MOSFET is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. Its robust design makes it suitable for a broad range of industrial and commercial applications where efficient power management is critical.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Texas Instruments
Lowest to $0.9663
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178
Texas Instruments
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Micrel
Lowest to $9.8522
Freescale Semiconductor - NXP
Lowest to $4.3657

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess