EN
  • EN
  • DE

FAN53526UC88X

Part No FAN53526UC88X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG STEP-DOWN SYNC / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Series TinyBuck®
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 1.394V
Current - Output 3A
Frequency - Switching 2.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 15-UFBGA, WLCSP
Supplier Device Package 15-WLCSP (2.02x1.31)
Base Product Number FAN53526
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 871491-FAN53526UC88X
Ultra Librarian 3D Model Ultra Librarian FAN53526UC88X CAD Model

Description

The FAN53526UC88X from ON Semiconductor is a highly efficient, compact, and versatile voltage regulator designed to meet the rigorous power requirements of contemporary portable and compact electronic devices. This advanced power solution is a testament to ON Semiconductor's commitment to providing innovative and energy-efficient technologies for a wide range of applications.

Key Features

  • High Efficiency: With its state-of-the-art design, the FAN53526UC88X delivers high efficiency across a wide range of loads, minimizing power loss and heat generation to extend battery life in portable devices.
  • Small Footprint: The compact form factor of this voltage regulator makes it ideal for space-constrained applications, allowing designers to maximize functionality in minimal PCB real estate.
  • Adjustable Output: It offers an adjustable output voltage range, making it highly adaptable for different voltage requirements, ensuring compatibility with a variety of components and systems.
  • Low Dropout: The low dropout performance of the FAN53526UC88X ensures stable operation even with minimal differences between input and output voltages, which is crucial for battery-powered applications.
  • Power Save Mode: To further enhance battery life, the regulator features a power save mode that reduces quiescent current during light load conditions.

Applications

The versatility of the FAN53526UC88X makes it suitable for a broad spectrum of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Networking Devices
  • Portable Media Players
  • Digital Cameras
  • GPS and Other Portable Navigation Devices

Technical Specifications

The FAN53526UC88X operates over a wide input voltage range and is capable of delivering up to 3A of continuous output current. Its fast transient response ensures stable power supply even during rapid changes in load, which is essential for high-performance processors and ICs. Additionally, it is designed with built-in protection features such as over-current protection, thermal shutdown, and under-voltage lockout to ensure safe and reliable operation under various conditions.

For designers and engineers looking for a power management solution that offers both performance and flexibility, the FAN53526UC88X from ON Semiconductor is an excellent choice that balances efficiency, size, and adaptability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7048 $59.9080
200+ $0.5783 $115.6600
310+ $0.5603 $173.6930
430+ $0.5422 $233.1460
555+ $0.5241 $290.8755
740+ $0.4699 $347.7260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess