EN
  • EN
  • DE

FAN53526UC96X

Part No FAN53526UC96X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG DC/DC BUCK WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 3A 15-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 15-UFBGA, WLCSP
Case / Package 15-WLCSP (2.02x1.31)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871492-FAN53526UC96X
Ultra Librarian 3D Model Ultra Librarian FAN53526UC96X CAD Model

Description

The FAN53526UC96X from ON Semiconductor is a highly efficient, small footprint, synchronous step-down switching regulator that is designed for a wide range of applications. This advanced power solution is capable of delivering up to 3A of continuous output current and operates over a wide input voltage range from 2.4V to 5.5V, making it suitable for battery-powered devices as well as for point-of-load applications.

With its integrated power MOSFETs, the FAN53526UC96X achieves high efficiency across a broad load range, which is essential for portable electronics where extending battery life is a critical requirement. The device features a fixed switching frequency that is programmable via an external resistor or can be synchronized to an external clock to minimize interference with sensitive RF and audio circuits.

The FAN53526UC96X incorporates a range of features designed to enhance system performance and reliability. These include soft-start to reduce inrush current during startup, over-current protection, and thermal shutdown to prevent damage under abnormal operating conditions. Additionally, the regulator offers programmable under-voltage lockout and a power-good indicator for system monitoring purposes.

For design flexibility, the FAN53526UC96X supports selectable modes of operation, including PWM mode for better noise performance and power-save mode for improved efficiency at light loads. This adaptability allows designers to optimize the performance of their power management systems for specific application requirements.

The compact package and minimal external component requirements of the FAN53526UC96X make it an ideal solution for space-constrained applications. Its advanced features, combined with ON Semiconductor's reputation for quality and reliability, ensure that this regulator is a robust and efficient choice for powering the next generation of portable devices and embedded systems.

Whether you're designing for consumer electronics, medical devices, or industrial applications, the FAN53526UC96X offers the performance, flexibility, and efficiency needed to meet the demands of modern power management challenges.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4022 $64.0220
22+ $5.2529 $115.5638
35+ $5.0889 $178.1115
47+ $4.9249 $231.4703
61+ $4.7609 $290.4149
82+ $4.2677 $349.9514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,720 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess