EN
  • EN
  • DE

FAN53610AUC33X

Part No FAN53610AUC33X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A 6WLCSP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 6-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage - Output (Max) -
Current - Output 1A
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.23x0.88)
Base Product Number FAN53610
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357346-FAN53610AUC33X
Ultra Librarian 3D Model Ultra Librarian FAN53610AUC33X CAD Model

Description

ON Semiconductor FAN53610AUC33X: Compact, Efficient, and Versatile Voltage Regulator

The FAN53610AUC33X from ON Semiconductor is a high-performance, synchronous step-down regulator that is expertly designed for space-constrained and power-sensitive applications. This regulator is part of ON Semiconductor's extensive portfolio of power management solutions, which are renowned for their reliability and efficiency.

Key Features:

  • High Efficiency: The FAN53610AUC33X boasts an impressive efficiency rate, which translates to reduced power loss and heat generation. This makes it ideal for portable and battery-powered devices where energy conservation is paramount.
  • Compact Footprint: With its ultra-small 1.22mm x 0.92mm wafer-level chip-scale package (WLCSP), this regulator is optimized for applications where board space is at a premium. It allows designers to maintain a compact device form factor without compromising on power management performance.
  • Adjustable Output Voltage: The device supports an adjustable output voltage range, providing design flexibility to meet various application requirements. This feature ensures compatibility with a wide array of low-voltage silicon devices.
  • Low Quiescent Current: The FAN53610AUC33X is designed with a low quiescent current, making it suitable for standby and low-power modes in modern electronics, thereby extending battery life.
  • Integrated Features: It includes integrated features such as soft-start, over-current protection, and thermal shutdown, which contribute to the overall system reliability and protection.

Applications:

The versatility of the FAN53610AUC33X makes it a suitable choice for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless and Networking Devices
  • Portable Media Players
  • Wearable Technology
  • GPS Devices

ON Semiconductor's FAN53610AUC33X delivers a high degree of performance in voltage regulation while maintaining a low profile and small footprint. It is an excellent choice for designers looking to optimize their power management solutions in compact and energy-sensitive electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6855 $58.2675
210+ $0.5625 $118.1250
320+ $0.5449 $174.3680
440+ $0.5274 $232.0560
570+ $0.5098 $290.5860
760+ $0.4571 $347.3960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,890 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess