EN
  • EN
  • DE
  • IT

FAN5608HMP

Part No FAN5608HMP
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 536
Reference case QFN12
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745736-FAN5608HMP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN5608HMP CAD Model

Description

ON Semiconductor FAN5608HMP Overview

The FAN5608HMP is a high-performance, energy-efficient LED driver integrated circuit (IC) designed by ON Semiconductor, a leading provider in the semiconductor industry. This IC is specifically tailored for driving high-brightness LEDs in a variety of applications, including general lighting, automotive, industrial, and consumer electronics.

Key Features

  • High Efficiency: The FAN5608HMP boasts an impressive efficiency rate, which is crucial for maintaining low power consumption and reducing heat generation in LED applications.
  • Adjustable Output Current: This IC allows precise control over the LED current, which can be adjusted via an external resistor. This feature provides flexibility in setting the brightness level of the LEDs to suit various requirements.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, thereby prolonging the lifespan of both the IC and the LEDs it drives.
  • Wide Input Voltage Range: The FAN5608HMP is designed to accommodate a broad range of input voltages, making it suitable for diverse power supply conditions.

Applications

The versatility of the FAN5608HMP allows it to be used in multiple LED lighting scenarios, including:

  • Backlighting for LCD displays
  • Automotive interior and exterior lighting
  • Architectural and ambient lighting
  • Portable and battery-powered lighting solutions

Technical Specifications

The FAN5608HMP is designed with a set of robust technical specifications that ensure its reliable performance in a wide range of LED driving applications:

  • Integrated switch for step-up or step-down voltage conversion
  • Over-voltage protection to safeguard against unexpected surges
  • Frequency adjustment for optimizing the performance based on application needs
  • Small package size for space-constrained applications

ON Semiconductor's commitment to quality and performance is evident in the FAN5608HMP, making it an ideal choice for designers and engineers looking for a reliable LED driver solution. Its combination of efficiency, flexibility, and protection features ensures that it can meet the rigorous demands of modern LED lighting systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.5894 $75.5364
13+ $10.3307 $134.2991
20+ $10.0073 $200.1460
27+ $9.6839 $261.4653
35+ $9.3617 $327.6595
47+ $8.3928 $394.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess