EN
  • EN
  • DE

FAN602LMX

Part No FAN602LMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 60kHz ~ 140kHz 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Supply Voltage 5.5V ~ 25V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name FAN602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN602LMXOSCT, FAN602LMXOSTR, FAN602LMX-ND, FAN602LMXOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918913-FAN602LMX
Ultra Librarian 3D Model Ultra Librarian FAN602LMX CAD Model

Description

The FAN602LMX is a cutting-edge power management integrated circuit (IC) from ON Semiconductor, designed to provide efficient and reliable power regulation for a wide range of electronic applications. This versatile IC is an ideal solution for designers looking to optimize power consumption and extend battery life in their products.

Key Features

  • High Efficiency: The FAN602LMX boasts high-efficiency operation, which reduces power losses and enhances system performance. This makes it suitable for energy-sensitive applications where power conservation is critical.
  • Compact Size: Its small form factor allows for integration into space-constrained designs without compromising on power handling capabilities.
  • Wide Input Voltage Range: The device supports a broad input voltage range, providing flexibility in various power supply scenarios and ensuring compatibility with different types of batteries and adapters.
  • Thermal Protection: Integrated thermal protection features prevent the device from overheating, ensuring long-term reliability and safety in operation.
  • Low Quiescent Current: The FAN602LMX is designed with a low quiescent current, which minimizes standby power consumption and is ideal for battery-powered devices.

Applications

The FAN602LMX is suitable for a diverse range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless routers and networking equipment
  • Consumer electronics such as smartphones and tablets
  • Industrial and medical equipment
  • Energy-efficient and low-power IoT devices

Technical Specifications

Parameter Value
Output Voltage Adjustable
Input Voltage Wide Range
Package Type Compact
Thermal Protection Yes
Quiescent Current Low

In summary, the FAN602LMX from ON Semiconductor is a robust and efficient solution for modern power management challenges. Its combination of high efficiency, compact size, and advanced features make it an excellent choice for designers seeking to create innovative and power-conscious electronic products.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0550 $58.0250
135+ $0.8657 $116.8695
210+ $0.8387 $176.1270
285+ $0.8117 $231.3345
370+ $0.7845 $290.2650
495+ $0.7034 $348.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess