EN
  • EN
  • DE

FAN604GMX

Part No FAN604GMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SOIC / Converter Offline Flyback Topology 18.5kHz ~ 130kHz 10-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Obsolete
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 17.2 V
Voltage - Supply (Vcc/Vdd) 6V ~ 25V
Duty Cycle -
Frequency - Switching 18.5kHz ~ 130kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features EN
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Mounting Type Surface Mount
Base Product Number FAN604
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353883-FAN604GMX
Ultra Librarian 3D Model Ultra Librarian FAN604GMX CAD Model

Description

ON Semiconductor FAN604GMX - High-Efficiency Step-Down Voltage Regulator

The FAN604GMX from ON Semiconductor is a cutting-edge, high-efficiency step-down voltage regulator designed for a wide range of applications. This compact, integrated circuit is engineered to provide a reliable and stable power supply, making it an ideal choice for portable and space-constrained electronics.

Key Features:

  • High Efficiency: The FAN604GMX offers excellent power efficiency, which is crucial for extending battery life in portable devices. This efficiency also reduces the amount of heat generated, improving system reliability.
  • Adjustable Output Voltage: This voltage regulator allows for flexible design options by providing an adjustable output voltage feature. This enables designers to tailor the power supply to the specific needs of their application.
  • Low Quiescent Current: The device is designed with a low quiescent current, which minimizes power consumption when the load is light or in standby mode, further enhancing battery life.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, protecting both the regulator and the overall system from overheating.
  • Small Footprint: The FAN604GMX comes in a compact package, making it suitable for use in applications where board space is at a premium.

Applications:

  • Portable electronic devices
  • Wireless and networking equipment
  • Consumer electronics
  • Industrial and medical equipment
  • Point of load power supply designs

With its robust feature set and high level of integration, the FAN604GMX from ON Semiconductor is a versatile power management solution that delivers performance and reliability. Whether it's for portable consumer electronics or industrial systems, this voltage regulator ensures efficient power conversion and stable operation in a variety of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5149 $51.4900
240+ $0.4225 $101.4000
370+ $0.4093 $151.4410
505+ $0.3961 $200.0305
655+ $0.3829 $250.7995
875+ $0.3433 $300.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess