EN
  • EN
  • DE

FAN6290QFMX

Part No FAN6290QFMX
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 10SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 10-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SOIC
Family Name FAN6290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN6290QFMXDKR, FAN6290QFMXCT, FAN6290QFMXTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918920-FAN6290QFMX
Ultra Librarian 3D Model Ultra Librarian FAN6290QFMX CAD Model

Description

ON Semiconductor FAN6290QFMX - Advanced PWM Controller

The FAN6290QFMX from ON Semiconductor is a cutting-edge PWM (Pulse Width Modulation) controller designed to cater to a wide range of power supply applications. This versatile component is engineered to deliver high efficiency and performance for AC-DC power supplies, particularly in the realm of consumer electronics, computing, and industrial systems.

Key Features

  • High Efficiency: The FAN6290QFMX is optimized for efficiency, which is crucial for reducing power loss and improving the overall performance of the power supply unit.
  • Multi-Mode Operation: This controller supports various operational modes, including green-mode operation, which allows for reduced power consumption during light-load conditions.
  • Integrated Protections: It comes with a suite of protection features such as over-voltage, under-voltage, over-current, and over-temperature protections, ensuring the longevity and reliability of the power supply.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the FAN6290QFMX utilizes frequency modulation techniques.
  • Adjustable Output: The output voltage can be precisely adjusted, providing flexibility and compatibility with various applications and specifications.

Applications

The FAN6290QFMX is ideal for a multitude of applications, including:

  • Desktop and notebook power supplies
  • Televisions and monitors
  • Networking power systems
  • Consumer electronics
  • Industrial power units

Technical Specifications

With an operating temperature range from -40°C to +105°C, the FAN6290QFMX ensures stable performance under varying environmental conditions. The device is available in a QFN-20 package, which is known for its compact footprint and excellent thermal performance.

Conclusion

ON Semiconductor's FAN6290QFMX PWM controller is a robust solution for modern power supply requirements. Its combination of efficiency, versatility, and integrated protection mechanisms make it an excellent choice for designers looking to enhance the performance and reliability of their power supply systems.

You May Also Be Interested in

Texas Instruments
INA226AIDGSRG4 Texas Instruments Current & Power Monitors & Regulators 36V 16-bit ultra-p r ecise i2c output cu datasheet, inventory, & pricing.
Lowest to $0.5940
Diodes Incorporated
MOSFET N-CH 5V 8-SO
Lowest to $0.3269
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Renesas Electronics America
IC VOLT MONITOR PRECISION
Lowest to $7.1967
Intel
IC CONTROLLER HOT SWAP 14SOIC
Lowest to $6.0698
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9141 $50.2755
135+ $0.7501 $101.2635
210+ $0.7266 $152.5860
285+ $0.7032 $200.4120
370+ $0.6798 $251.5260
495+ $0.6094 $301.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess