EN
  • EN
  • DE

FAN6555M

Part No FAN6555M
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV DDR 1OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Applications Converter, DDR SDRAM
Parts Input Voltage (V) 2.3V ~ 4V
Voltage - Output 0.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number FAN6555
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 730890-FAN6555M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN6555M CAD Model

Description

The FAN6555M from ON Semiconductor is a highly integrated synchronous buck regulator designed to deliver exceptional performance and efficiency for a wide range of applications. This advanced power management IC is engineered to meet the stringent demands of modern electronic devices that require stable and efficient power delivery.

Key Features

  • High Efficiency: With its synchronous rectification technology, the FAN6555M achieves high efficiency, reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: This regulator offers an adjustable output voltage range, providing design flexibility and compatibility with various microprocessors and digital ICs.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs minimizes external component count, saving board space and simplifying design.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, enhancing reliability and longevity.
  • Soft-Start Capability: The soft-start feature limits inrush current during startup, contributing to the stability of the power system.

Applications

The FAN6555M is ideal for a variety of applications where efficient power conversion is critical. This includes:

  • Computing systems such as desktops, laptops, and servers
  • Networking equipment like routers, switches, and access points
  • Consumer electronics including gaming consoles, TVs, and set-top boxes
  • Telecommunications infrastructure
  • Industrial and medical equipment

Technical Specifications

With an input voltage range of 4.5V to 24V, the FAN6555M can support a variety of power sources. The output voltage is adjustable from 0.8V to 85% of the input voltage, allowing for precise power delivery tailored to specific needs. The device also features a switching frequency of up to 300kHz, which can be externally set to optimize performance.

Conclusion

The FAN6555M from ON Semiconductor represents a compact, efficient, and versatile solution for power management. Its combination of features and protections makes it an excellent choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,970 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess