EN
  • EN
  • DE

LT1580CR-2.5#PBF

Part No LT1580CR-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A 2.5V DDPAK-7
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 2.5V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 126660-LT1580CR-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1580CR-2.5#PBF CAD Model

Description

Product Overview: LT1580CR-2.5#PBF

The LT1580CR-2.5#PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, now part of Analog Devices, designed to deliver a fixed output voltage of 2.5V. This robust voltage regulator features a strong output current capability of up to 7A, making it suitable for a wide range of applications, including server and telecommunications infrastructure, industrial equipment, and high-power computing systems.

Key Features

  • High Current Output: Capable of delivering up to 7A of continuous output current, the LT1580CR-2.5#PBF is ideal for power-hungry circuits.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains regulation with minimal difference between the input and output voltages, enhancing efficiency in operations.
  • Fixed Output Voltage: The regulator provides a stable 2.5V output, ensuring reliable operation for sensitive electronic components that require consistent power.
  • Excellent Stability: It can maintain stable operation with output capacitors as low as 10µF, providing flexibility in design and component selection.
  • Thermal Protection: The device includes internal thermal shutdown protection that safeguards the regulator from overheating, ensuring longevity and reliability.
  • Adjustable Current Limit: The regulator features an adjustable current limit, allowing designers to set the maximum output current to match specific application requirements.

Applications

The LT1580CR-2.5#PBF is versatile and can be used in a variety of applications, including:

  • Power supplies for CPUs and GPUs
  • Telecommunications equipment
  • Networking hardware such as switches and routers
  • Industrial control systems
  • High-performance computing platforms

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1580CR-2.5#PBF meets the highest standards for performance and reliability. The device is available in a robust TO-220 package, which is known for its thermal efficiency and mechanical durability. This product is also lead-free and RoHS compliant, reflecting the company's dedication to environmental responsibility.

With its combination of high current capability, low dropout performance, and fixed voltage output, the LT1580CR-2.5#PBF stands out as a reliable power solution for demanding electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4357 $51.1497
44+ $2.2786 $100.2584
69+ $2.2000 $151.8000
98+ $2.0429 $200.2042
128+ $1.9643 $251.4304
160+ $1.8858 $301.7280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 440 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess