EN
  • EN
  • DE

FAN7241N

Part No FAN7241N
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058551-FAN7241N
Categories Linear - Amplifiers - Audio
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN7241N CAD Model

Description

Introducing the FAN7241N from ON Semiconductor

The FAN7241N is a state-of-the-art motor driver IC designed by ON Semiconductor, a leading force in the semiconductor industry. This robust and versatile device is engineered to meet the demands of modern motor driving applications, combining efficiency, reliability, and ease of use in a compact package.

Key Features

  • High-Voltage Drive: The FAN7241N is capable of driving motors with a wide range of operating voltages, making it suitable for an array of applications from industrial automation to consumer electronics.
  • High-Current Output: With its capability to deliver high current, this motor driver can power larger motors that require more torque, ensuring reliable operation even under demanding conditions.
  • Integrated Protection Circuits: The device includes over-current, under-voltage, and thermal shutdown features that protect the IC and the motor from potential damage caused by abnormal operating conditions.
  • Half-Bridge Configuration: The FAN7241N operates in a half-bridge configuration, which allows for efficient control of the motor's direction and speed, providing flexibility for various control schemes.

Applications

The FAN7241N is designed for a wide range of motor driving applications such as:

  • Automotive applications, including power seats and window lifters
  • Home appliances, like washing machines and air conditioners
  • Industrial automation equipment, such as conveyor belts and robotic arms
  • Hobbyist projects involving motor control, including drones and RC vehicles

Technical Specifications

The FAN7241N boasts impressive technical specifications:

  • Operating voltage range suitable for various motor types
  • High output current capacity for driving larger motors
  • Efficient power dissipation for sustained performance
  • Compact package that fits easily into a variety of designs

ON Semiconductor's FAN7241N is a testament to the company's commitment to providing innovative solutions that push the boundaries of motor control technology. Whether you're designing an automotive system, a home appliance, or an industrial machine, the FAN7241N offers the performance and reliability you need to bring your projects to life.

For more detailed information, technical datasheets, and application notes, visit ON Semiconductor's official website or contact their support team.

You May Also Be Interested in

Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Texas Instruments
138-mW DIRECTPATH STEREO HEADPHONE AMPLIFIER WITH I2C VOLUME CONTROL
Lowest to $0.6566
Texas Instruments
2-W MONO AUDIO POWER AMPLIFIER WITH HEADPHONE DRIVE | IC AMP AUDIO PWR 2W MONO 10MSOP
Lowest to $3.4757
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess