EN
  • EN
  • DE

FAN7316M

Part No FAN7316M
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC LCD BKLT INVERTER DRV 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features LCD TV/Monitor PMIC 20-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name FAN7316
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918932-FAN7316M
Ultra Librarian 3D Model Ultra Librarian FAN7316M CAD Model

Description

ON Semiconductor FAN7316M LCD Backlight Inverter Drive IC

The FAN7316M is a versatile and efficient integrated circuit designed by ON Semiconductor, tailored specifically for driving the cold cathode fluorescent lamps (CCFLs) that provide backlighting in LCD displays. This high-performance IC is an ideal solution for LCD applications across a range of sizes, from smaller screens found in portable devices to large monitors and TVs.

One of the standout features of the FAN7316M is its multi-topology architecture, which includes both push-pull and half-bridge converters. This flexibility allows designers to select the most appropriate configuration for their specific application, ensuring optimal performance and efficiency. The device is capable of driving up to 6 lamps in parallel, with each lamp being driven by its own transformer, thus providing uniform brightness across the display.

The FAN7316M incorporates a variety of protection features to ensure the longevity and reliability of the backlight system. These include open lamp protection, overvoltage and undervoltage lockout, and overtemperature shutdown. Such protections safeguard the system against common faults and operating conditions that could otherwise compromise the performance and lifespan of the backlight assembly.

Additionally, the IC includes a soft-start function that gradually increases the lamp current, extending lamp life and reducing the stress on system components during power-up. The internal oscillator with frequency jittering also helps to minimize electromagnetic interference (EMI), a critical consideration in the design of consumer electronics.

For ease of use, the FAN7316M offers an adjustable operating frequency range from 40kHz to 150kHz, which can be set using external components. This allows for fine-tuning to avoid resonance issues with other system components and to meet specific design requirements.

Overall, the FAN7316M from ON Semiconductor is a robust and adaptable solution for LCD backlighting applications, offering designers a high degree of control and protection to ensure a high-quality, reliable end product. Its comprehensive feature set and efficiency make it a go-to choice for engineers looking to enhance the visual performance and reliability of their LCD displays.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,220 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess