EN
  • EN
  • DE

FAN73896MX

Part No FAN73896MX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Half-Bridge Gate Driver IC Non-Inverting 28-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name FAN73896
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN73896MXCT, FAN73896MX-ND, FAN73896MXTR, FAN73896MXDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918937-FAN73896MX
Ultra Librarian 3D Model Ultra Librarian FAN73896MX CAD Model

Description

ON Semiconductor FAN73896MX: Three-Phase Half-Bridge Gate Driver IC

The FAN73896MX from ON Semiconductor is a highly integrated and robust gate driver IC designed for three-phase motor drive applications. This advanced semiconductor device is engineered to efficiently manage the gate drive requirements of MOSFETs and IGBTs that operate up to 600V. Its compact and efficient design makes it an ideal solution for a wide range of applications, including industrial drives, air conditioning systems, and electric vehicles.

Key Features

  • High-Voltage Capability: The FAN73896MX can handle high voltage levels up to 600V, making it suitable for driving high-power motors and ensuring reliable operation under strenuous conditions.
  • Integrated Bootstrap Diodes: To simplify the circuit design and reduce external component count, this gate driver includes high-voltage integrated bootstrap diodes for the high-side drive function.
  • Independent High- and Low-Side Driver Channels: Each of the three phases has independent high- and low-side driver channels, providing design flexibility and improved control over the switching characteristics of the power devices.
  • Under-Voltage Lockout (UVLO): To protect the power switches from operating at insufficient voltages, the FAN73896MX features under-voltage lockout for both high-side and low-side drivers.
  • Cross-Conduction Prevention: The device includes a built-in dead-time function to prevent cross-conduction and shoot-through current in the power stage, enhancing the system's safety and reliability.
  • High Drive Current: The FAN73896MX can source up to 350 mA and sink up to 650 mA, providing strong gate drive current for fast switching of power devices.

Applications

  • AC-DC and DC-AC Motor Drives
  • Electric Vehicle (EV) Inverters
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)
  • Industrial Automation and Robotics

The FAN73896MX is available in a compact 28-pin SOIC package, which minimizes PCB space and is convenient for automated assembly processes. Its robust design and comprehensive feature set make the FAN73896MX a reliable and efficient solution for designers looking to optimize their motor control applications.

For detailed specifications, application circuits, and safety information, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0872 $52.4824
40+ $2.5331 $101.3240
62+ $2.4539 $152.1418
85+ $2.3748 $201.8580
109+ $2.2956 $250.2204
146+ $2.0582 $300.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess