EN
  • EN
  • DE

FCA16N60

Part No FCA16N60
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 600V N-Channel MOSFET | MOSFET N-CH 600V 16A TO-3P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 16A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 260mOhm at 8A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 70nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 2250pF at 25V
Power Dissipation (Maximum) 167W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PN
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1173548-FCA16N60
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian FCA16N60 CAD Model

Description

Introducing the FCA16N60 - A High-Performance N-Channel MOSFET

The FCA16N60 is a cutting-edge N-Channel MOSFET brought to you by ON Semiconductor, a trusted leader in power management and semiconductor solutions. This MOSFET is an integral component for modern electronic designs, offering high efficiency and reliability. Its robust design ensures optimal performance in a variety of applications, ranging from power supply units to motor controls, and from inverter systems to lighting solutions.

Key Features of the FCA16N60

  • High Voltage Capability: The FCA16N60 is designed to handle high voltages, with a drain-to-source voltage (V<sub>DS) of 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.29 Ω, this MOSFET ensures minimal power loss and improved efficiency, which is critical for reducing energy consumption in electronic circuits.
  • High Current Rating: The device supports a continuous drain current (I<sub>D) of up to 16A, allowing it to handle high current loads with ease.
  • Fast Switching Speed: The FCA16N60 boasts a fast switching performance, which is essential for applications requiring quick response times.
  • Low Gate Charge: A low total gate charge (Q<sub>G) reduces the power required to switch the device, contributing to the overall efficiency of the system.

Applications

The versatility of the FCA16N60 makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Electronic Lamp Ballasts
  • DC-AC Inverters for Solar Energy Systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FCA16N60 is no exception, manufactured with state-of-the-art technology to ensure high reliability and performance under various operating conditions. It is designed to meet the rigorous standards of the industry, ensuring a long operational life and consistent performance.

With its superior electrical characteristics and versatile application potential, the FCA16N60 from ON Semiconductor is the ideal choice for designers looking to enhance the efficiency and robustness of their power management systems.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
STMicroelectronics
DISCRETE
Lowest to $27.8572
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8408 $58.8560
170+ $0.6907 $117.4190
260+ $0.6687 $173.8620
360+ $0.6468 $232.8480
465+ $0.6260 $291.0900
620+ $0.5613 $348.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess