EN
  • EN
  • DE

FCB199N65S3

Part No FCB199N65S3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 14A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 650 V 14A (Tc) 98W (Tc) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series SuperFET® III
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FCB199
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number , 488-FCB199N65S3CT, FCB199N65S3-ND, 488-FCB199N65S3DKR, 488-FCB199N65S3TR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918954-FCB199N65S3
Ultra Librarian 3D Model Ultra Librarian FCB199N65S3 CAD Model

Description

The FCB199N65S3 is a state-of-the-art N-Channel Power MOSFET from ON Semiconductor, designed to meet the high-efficiency and power density needs of modern electronic applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, boasting an impressive 650V with a low on-resistance of just 199 mOhms. It is specifically engineered for high-performance power conversion applications in the consumer, computing, telecom, and industrial markets.

Key Features

  • High Voltage Capability: With a voltage rating of 650V, the FCB199N65S3 is suitable for high voltage applications, providing a broad safety margin for enhanced reliability.
  • Low On-Resistance: The low R<sub>DS(on) minimizes conduction losses, leading to improved efficiency and thermal performance in power switching applications.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and enabling high-frequency operation.
  • Robust Body Diode: The FCB199N65S3 features a rugged body diode that can handle high surge currents, making it ideal for hard-switching applications.

Applications

The versatility of the FCB199N65S3 makes it an excellent choice for a wide range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-DC converters
  • Solar inverters
  • Motor drives
  • Electric vehicle (EV) charging stations

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FCB199N65S3 MOSFET is built to meet stringent quality standards, ensuring high reliability and performance consistency for the most demanding applications.

Environmental Considerations

The FCB199N65S3 is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability and the production of eco-friendly components.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0176 $60.3520
47+ $2.4760 $116.3720
73+ $2.3986 $175.0978
100+ $2.3212 $232.1200
129+ $2.2439 $289.4631
173+ $2.0118 $348.0414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess