EN
  • EN
  • DE

FCB290N80

Part No FCB290N80
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 17A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 17A (Tc) 212W (Tc) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series SuperFET® II
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FCB290
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCB290N80CT, FCB290N80TR, FCB290N80DKR
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918955-FCB290N80
Ultra Librarian 3D Model Ultra Librarian FCB290N80 CAD Model

Description

FCB290N80 - ON Semiconductor

The FCB290N80 is a cutting-edge N-Channel MOSFET brought to you by ON Semiconductor, a leader in power and signal management. This high-performance MOSFET is designed to meet the demands of a variety of applications, particularly those requiring high efficiency and power density. With its advanced technology, the FCB290N80 is an excellent choice for power supply designers and engineers looking to enhance system reliability and performance.

Key Features

  • High Voltage Capability: The FCB290N80 operates at 800V, making it suitable for high voltage applications, providing a wide safety margin for unexpected voltage spikes.
  • Low On-Resistance: With a low R<sub>DS(on), this MOSFET ensures minimal power loss and heat generation, leading to higher efficiency in power conversion applications.
  • High Current Rating: This device can handle a continuous drain current of up to 2.9A, allowing it to drive high current loads with ease.
  • Fast Switching Speed: The FCB290N80 is designed for fast switching, reducing switching losses and improving overall performance in high-frequency power switching applications.
  • TO-220 FullPak Package: Enclosed in a TO-220 FullPak package, the FCB290N80 offers excellent thermal performance and is easy to mount on a heatsink for enhanced thermal management.

Applications

The versatility of the FCB290N80 MOSFET makes it ideal for a wide range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • DC-DC Converters
  • Motor Control Circuits
  • LED Lighting Solutions

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FCB290N80 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to specifications in a range of environmental conditions. This dedication to quality ensures that the FCB290N80 is a reliable component for any power management solution.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5080 $60.5880
26+ $4.5194 $117.5044
40+ $4.3781 $175.1240
55+ $4.2370 $233.0350
71+ $4.0958 $290.8018
95+ $3.6720 $348.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess