EN
  • EN
  • DE

FCH165N65S3R0-F155

Part No FCH165N65S3R0-F155
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 19A TO247-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 650 V 19A (Tc) 154W (Tc) Through Hole TO-247-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name FCH165
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918962-FCH165N65S3R0-F155
Ultra Librarian 3D Model Ultra Librarian FCH165N65S3R0-F155 CAD Model

Description

ON Semiconductor FCH165N65S3R0-F155 Power MOSFET

The FCH165N65S3R0-F155 from ON Semiconductor is a high-performance power MOSFET designed to meet the rigorous requirements of modern power conversion applications. Renowned for its efficiency and reliability, this MOSFET is an ideal choice for high-power systems where superior switching performance and low on-resistance are critical.

Featuring a robust and advanced N-channel design, the FCH165N65S3R0-F155 operates at 650V, making it well-suited for applications that require high voltage handling capabilities. The device's low on-state resistance (R<sub>DS(on)) of 0.155 Ω minimizes conduction losses, contributing to the overall efficiency of the system in which it is used.

The FCH165N65S3R0-F155 is built using ON Semiconductor's proprietary silicon technology, which enhances its performance by providing faster switching speeds and improved thermal characteristics. This technology ensures that the device can handle high current densities while maintaining stability and a long operational lifespan.

With a continuous drain current (I<sub>D) of 165A, this MOSFET can comfortably manage high current applications, making it an excellent choice for power supply units, motor drives, and other power-intensive devices. Additionally, the device features a low gate charge (Q<sub>G), which further enhances its switching performance and reduces switching losses, especially in high-frequency power switching applications.

The FCH165N65S3R0-F155 is housed in a TO-247 package, which is known for its excellent thermal properties. The package ensures that the MOSFET can operate at high temperatures without performance degradation, making it suitable for use in harsh environments. Moreover, the package's design facilitates easy mounting on a printed circuit board (PCB), ensuring compatibility with a wide range of electronic assemblies.

In summary, the FCH165N65S3R0-F155 from ON Semiconductor is a state-of-the-art power MOSFET that offers a combination of high voltage capability, low on-resistance, fast switching speeds, and robust thermal performance. It is an optimal solution for designers looking to improve the efficiency and reliability of their high-power electronic systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8679 $50.2827
32+ $3.1737 $101.5584
49+ $3.0745 $150.6505
68+ $2.9753 $202.3204
87+ $2.8762 $250.2294
117+ $2.5786 $301.6962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,560 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess