EN
  • EN
  • DE

FCH76N60N

Part No FCH76N60N
Manufacturer ON Semiconductor
Catalog FETs - Single
Description N-Channel MOSFET | MOSFET N-CH 600V 76A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 76A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 36mOhm at 38A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 285nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 12385pF at 100V
Power Dissipation (Maximum) 543W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 1173605-FCH76N60N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCH76N60N CAD Model

Description

FCH76N60N N-Channel MOSFET Overview

The FCH76N60N is a high-performance N-Channel MOSFET manufactured by ON Semiconductor, designed to address a wide range of power applications. This device is part of ON Semiconductor's portfolio of energy-efficient power management solutions, offering designers a balance of robustness, reliability, and efficiency.

Key Features

  • Voltage Rating: The FCH76N60N boasts a drain-to-source voltage (V<sub>DS) of 600V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 76A, this MOSFET can handle significant power without overheating, thanks to its low on-state resistance.
  • Low R<sub>DS(on): The device features a low on-state resistance typically around 0.029Ω, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: Engineered for fast switching performance, the FCH76N60N reduces switching losses, which is crucial for high-frequency applications.
  • Robust Body Diode: It includes a rugged intrinsic body diode that can handle high energy pulses during avalanche and commutation operations, enhancing the device's reliability.

Applications

The versatility of the FCH76N60N allows it to be used in a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters
  • Lighting systems
  • High-voltage switching circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FCH76N60N MOSFET is no exception, as it is produced with state-of-the-art manufacturing techniques and rigorous testing to ensure performance under extreme conditions. This focus on quality ensures that the FCH76N60N will provide reliable service for the lifetime of your application.

Environmental Considerations

ON Semiconductor understands the importance of environmental stewardship. The FCH76N60N is designed with eco-friendly materials and complies with international environmental regulations, reflecting ON Semiconductor's dedication to reducing the environmental impact of electronic components.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $27.8572
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2890 $67.7340
13+ $9.2631 $120.4203
20+ $8.9732 $179.4640
27+ $8.6844 $234.4788
35+ $8.3945 $293.8075
47+ $7.5260 $353.7220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess