EN
  • EN
  • DE

FCP125N65S3

Part No FCP125N65S3
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 24A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features N-Channel 24A (Tc) 181W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series SuperFET® III
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FCP125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871559-FCP125N65S3
Ultra Librarian 3D Model Ultra Librarian FCP125N65S3 CAD Model

Description

The FCP125N65S3 is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a renowned leader in power management and semiconductor solutions. This MOSFET is designed to cater to a wide range of applications, requiring high efficiency, reliability, and thermal performance. The FCP125N65S3 is part of ON Semiconductor's SuperFET III series, which is known for its excellent performance in high-voltage power conversion applications.

Key Features:

  • High Voltage Capability: The FCP125N65S3 is built to handle up to 650V, making it suitable for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): This MOSFET features an extremely low on-resistance of just 0.084 Ω, which helps in reducing conduction losses and improving overall efficiency.
  • Fast Switching Performance: The fast switching capability of the FCP125N65S3 ensures reduced switching losses, which is critical for high-frequency power conversion systems.
  • High Current Rating: With a continuous drain current (I<sub>D) of 31A, this MOSFET can handle significant power levels, suitable for demanding environments.
  • Improved Thermal Characteristics: The device comes with an enhanced package design that provides excellent thermal performance and increases reliability.
  • Low Gate Charge (Q<sub>G): A reduced gate charge enables efficient gate-drive performance, which is essential for applications that require frequent switching.

Applications:

The FCP125N65S3 is ideal for a variety of applications, including but not limited to:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Solar inverters
  • Welding equipment
  • Electric vehicle (EV) charging stations

ON Semiconductor's FCP125N65S3 is a robust and versatile power MOSFET that offers designers a perfect blend of performance, efficiency, and reliability. Whether it's for industrial power supplies or renewable energy systems, this MOSFET is engineered to meet the rigorous demands of modern high-power electronic circuits.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7992 $53.1888
29+ $3.5587 $103.2023
44+ $3.4385 $151.2940
63+ $3.1980 $201.4740
82+ $3.0778 $252.3796
102+ $2.9576 $301.6752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 460 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess