EN
  • EN
  • DE

FCPF190N65FL1-F154

Part No FCPF190N65FL1-F154
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V 20.6A TO220F-3 / N-Channel 650 V 20.6A (Tc) 39W (Tc) Through Hole TO-220F-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Series FRFET®, SuperFET® II
Package Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 20.6A (Tc)
Rds On (Max) @ Id, Vgs 190mOhm @ 10A, 10V
Vgs(th) (Max) @ Id 5V @ 2mA
Gate Charge (Qg) (Max) @ Vgs 78 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 3055 pF @ 100 V
Power Dissipation (Max) 39W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220F-3
Package / Case TO-220-3 Full Pack
Base Product Number FCPF190
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 488-FCPF190N65FL1-F154
Standard Package 1,000
Win Source Part Number 1019667-FCPF190N65FL1-F154
Ultra Librarian 3D Model Ultra Librarian FCPF190N65FL1-F154 CAD Model

Description

The FCPF190N65FL1-F154 from ON Semiconductor is a cutting-edge power MOSFET designed to deliver high efficiency and reliability for a wide range of applications. This device is part of the ON Semiconductor portfolio of energy-efficient power solutions, which are aimed at reducing energy consumption and extending the life of power systems.

Key Features

  • High Performance: With a maximum VDS of 650V, this MOSFET can handle significant voltage levels, making it suitable for high voltage applications. Its RDS(on) is as low as 0.190Ω, ensuring minimal power loss during operation.
  • Low Gate Charge: The FCPF190N65FL1-F154 features a low gate charge (QG), which enhances the switching performance and reduces switching losses, contributing to the overall efficiency of the system.
  • High Current Capability: With a continuous drain current (ID) of 54A, this MOSFET can handle high current applications with ease.
  • Robust Design: The device is built to withstand harsh conditions and has a high robustness against repetitive avalanche events, ensuring long-term reliability.

Applications

The versatility of the FCPF190N65FL1-F154 makes it an excellent choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Inverters
  • Lighting applications
  • High power density applications

Advantages

Integrating the FCPF190N65FL1-F154 into your designs offers several advantages:

  • Energy Efficiency: The low on-resistance and gate charge lead to reduced conduction and switching losses, which in turn improves the overall energy efficiency of the system.
  • Thermal Management: The device's package is designed for superior thermal performance, ensuring that the MOSFET operates within a safe temperature range even under high current conditions.
  • Space Saving: The compact form factor of the FCPF190N65FL1-F154 allows for a reduction in PCB space, which is critical in modern compact electronic assemblies.

Whether you're designing for industrial, consumer, or automotive applications, the FCPF190N65FL1-F154 from ON Semiconductor is a robust and efficient solution that can meet the demands of your power management challenges.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4030 $51.2240
20+ $5.2538 $105.0760
30+ $5.0896 $152.6880
41+ $4.9254 $201.9414
53+ $4.7612 $252.3436
71+ $4.2687 $303.0777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,746 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess