EN
  • EN
  • DE

FCPF380N60E-F152

Part No FCPF380N60E-F152
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 10.2A TO220F-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 600 V 10.2A (Tc) 31W (Tc) Through Hole TO-220F-3
Manufacturer ON Semiconductor
Series SuperFET® II
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220F-3
Family Name FCPF380
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FCPF380N60E_F152, FCPF380N60E_F152-ND
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918976-FCPF380N60E-F152
Ultra Librarian 3D Model Ultra Librarian FCPF380N60E-F152 CAD Model

Description

FCPF380N60E-F152: ON Semiconductor's Power Field-Effect Transistor

The FCPF380N60E-F152 is a cutting-edge, high-performance power field-effect transistor (FET) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a part of ON Semiconductor's comprehensive portfolio of power management devices, tailored to meet the demanding requirements of modern electronic circuits.

Key Features

  • High Voltage Capability: This device is capable of handling up to 600V, making it suitable for a wide range of high-voltage applications.
  • Low On-Resistance: With an R<sub>DS(on) of just 0.380 Ohm, the FCPF380N60E-F152 ensures high efficiency and minimal power loss during operation.
  • High Current Rating: It supports a continuous drain current of 11A, accommodating substantial power flow for high-demand applications.
  • Fast Switching Speed: The device is designed for fast switching, enhancing performance in applications that require rapid power modulation.

Applications

The versatility of the FCPF380N60E-F152 MOSFET makes it ideal for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Lighting applications
  • High-performance computing

Advanced Technology

ON Semiconductor's FCPF380N60E-F152 incorporates advanced silicon technology, which enables the device to achieve its high-voltage capability and low on-resistance. This technology ensures that the device operates with high efficiency, which is critical for reducing energy consumption and heat generation in electronic systems.

Reliability and Durability

Designed with reliability in mind, the FCPF380N60E-F152 is built to withstand the rigors of demanding environments. Its robust construction ensures long-term durability, making it a reliable choice for critical applications where component failure is not an option.

Eco-Friendly

ON Semiconductor is committed to environmental sustainability. The FCPF380N60E-F152 is compliant with the RoHS directive, which limits the use of hazardous substances in electronic equipment, making this device an eco-friendly option for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0513 $61.5390
70+ $1.6828 $117.7960
110+ $1.6309 $179.3990
150+ $1.5777 $236.6550
190+ $1.5258 $289.9020
255+ $1.3675 $348.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess