EN
  • EN
  • DE

FCU850N80Z

Part No FCU850N80Z
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 6A IPAK / N-Channel 800 V 6A (Tc) 75W (Tc) Through Hole I-PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
Product Status Last Time Buy
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 800 V
Current - Continuous Drain (Id) @ 25°C 6A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 850mOhm @ 3A, 10V
Vgs(th) (Max) @ Id 4.5V @ 600µA
Gate Charge (Qg) (Max) @ Vgs 29 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1315 pF @ 100 V
Power Dissipation (Max) 75W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Through Hole
Supplier Device Package I-PAK
Case / Package TO-251-3 Short Leads, IPak, TO-251AA
Base Product Number FCU850
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ONSFSCFCU850N80Z,2156-FCU850N80Z-OS
Standard Package 75
Win Source Part Number 1324708-FCU850N80Z
Ultra Librarian 3D Model Ultra Librarian FCU850N80Z CAD Model

Description

ON Semiconductor FCU850N80Z MOSFET

The ON Semiconductor FCU850N80Z is a high-performance, N-Channel MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This semiconductor device is built using ON Semiconductor's advanced technology, ensuring superior switching performance and high reliability.

Key Features

  • High Voltage Capability: The FCU850N80Z operates at 800V, making it suitable for high voltage applications.
  • Low On-Resistance: With a low R<sub>DS(on), this MOSFET minimizes conduction losses and offers improved efficiency in electronic circuits.
  • Fast Switching Speed: The device is designed for fast switching, reducing switching losses and improving performance in high-frequency power supplies.
  • High Current Rating: It supports a continuous drain current (I<sub>D) at 25°C, allowing it to handle high current applications with ease.
  • Robust Thermal Performance: The FCU850N80Z comes in a TO-3PF package, which provides excellent thermal performance and ensures stability under high temperature operating conditions.

Applications

The versatility of the FCU850N80Z MOSFET makes it an ideal choice for a variety of applications, including:

  • Power Supply Units (PSUs)
  • LED Lighting Systems
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FCU850N80Z is no exception. It is designed to meet the stringent requirements of the industry, ensuring long-term reliability and performance. The device is also RoHS compliant, adhering to environmental standards and regulations.

Summary

The FCU850N80Z from ON Semiconductor is an efficient, robust, and versatile N-Channel MOSFET that is perfect for designers looking to enhance power management in their electronic designs. With its high voltage capability, low on-resistance, fast switching, and excellent thermal performance, the FCU850N80Z stands out as a top choice for a variety of power applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4484 $57.9360
100+ $1.1885 $118.8500
155+ $1.1513 $178.4515
210+ $1.1143 $234.0030
270+ $1.0771 $290.8170
360+ $0.9656 $347.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess