EN
  • EN
  • DE

FD5001MNTXG

Part No FD5001MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description VR14 8-PHASE (M+N) CONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Controller, Intel VR13
Number of Outputs 1
Voltage - Output -
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-QFN (5x5)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1372636-FD5001MNTXG
Ultra Librarian 3D Model Ultra Librarian FD5001MNTXG CAD Model

Description

The FD5001MNTXG is a high-performance, energy-efficient power MOSFET from ON Semiconductor, designed to meet the rigorous demands of modern electronic devices. This N-channel MOSFET is a part of ON Semiconductor's extensive lineup of power management solutions and is engineered to provide exceptional power conversion efficiency, minimal on-state resistance, and fast switching speeds.

Key Features

  • Low On-Resistance: The FD5001MNTXG boasts an ultra-low on-resistance, which significantly reduces conduction losses and enhances overall system efficiency.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal power loss and heat generation during operation.
  • Advanced Technology: Utilizing ON Semiconductor's latest advancements in MOSFET technology, the FD5001MNTXG offers improved performance characteristics over conventional MOSFETs.
  • Robust Thermal Performance: The device is encapsulated in a compact package that provides excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.
  • Energy Efficiency: By minimizing power dissipation, the FD5001MNTXG contributes to energy savings in a wide range of applications, from power supplies to motor control systems.

Applications

The FD5001MNTXG is versatile and can be used in various applications, including:

  • DC-DC Converters
  • Power Supply Units (PSUs)
  • Motor Drives
  • Computing Systems
  • Lighting Solutions
  • Automotive Electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FD5001MNTXG is manufactured under strict quality control standards, ensuring it meets the reliability expectations for industrial and automotive-grade components. Its robust design ensures long-term stability and performance, making it a reliable choice for designers and engineers looking to enhance the efficiency and longevity of their electronic systems.

Whether you are developing power management systems or looking to improve the efficiency of existing designs, the FD5001MNTXG from ON Semiconductor is a powerful solution that offers outstanding performance, efficiency, and reliability.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7899 $52.6889
26+ $3.9302 $102.1852
40+ $3.8074 $152.2960
55+ $3.6845 $202.6475
71+ $3.5617 $252.8807
94+ $3.1933 $300.1702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess