EN
  • EN
  • DE

FDB86566-F085

Part No FDB86566-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 110A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 110A (Tc) 176W (Tj) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FDB86566
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB86566_F085DKR, FDB86566-F085CT, FDB86566_F085DKR-ND, FDB86566-F085TR, FDB86566_F085, FDB86566_F085CT, FDB86566-F085DKR, FDB86566_F085TR-ND, FDB86566_F085TR, FDB86566_F085CT-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918984-FDB86566-F085
Ultra Librarian 3D Model Ultra Librarian FDB86566-F085 CAD Model

Description

The ON Semiconductor FDB86566-F085 is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications that demand high efficiency and reliability. With its advanced technology and robust design, this MOSFET provides excellent RDS(on) and low gate charge, making it an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low RDS(on): Designed with ON Semiconductor's proprietary PowerTrench technology, the FDB86566-F085 achieves a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • High Current Capability: This MOSFET can handle high levels of current, making it suitable for demanding applications that require robust power handling capabilities.
  • Fast Switching Speed: The device is optimized for fast switching performance, which is essential for reducing switching losses and improving power efficiency in high-frequency circuits.
  • Low Gate Charge: With a low total gate charge, the FDB86566-F085 exhibits improved switching performance, which is beneficial in applications where fast switching is critical.
  • High Performance Packaging: Housed in a TO-263 (D2PAK) package, the FDB86566-F085 is designed for improved thermal performance and minimized package resistance.

Applications

The FDB86566-F085 is versatile and can be used in various applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive applications
  • Switch mode power supplies (SMPS)
  • Power factor correction (PFC) circuits

Technical Specifications

Parameter Value V<sub>DS 30V I<sub>D 80A R<sub>DS(on) 2.5mΩ Package TO-263 (D2PAK)

Whether for power conversion or as a switch in a high-current path, the FDB86566-F085 from ON Semiconductor stands out for its efficiency, reliability, and performance, making it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6118 $60.0714
54+ $2.1431 $115.7274
84+ $2.0762 $174.4008
115+ $2.0092 $231.0580
149+ $1.9422 $289.3878
199+ $1.7413 $346.5187
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,959 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess