EN
  • EN
  • DE

FDB9409-F085

Part No FDB9409-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 80A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 40 V 80A (Tc) 94W (Tj) Surface Mount D²PAK
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK
Family Name FDB9409
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDB9409_F085CT, FDB9409-F085TR, FDB9409_F085DKR, FDB9409_F085TR, FDB9409-F085CT, FDB9409_F085CT-ND, FDB9409_F085TR-ND, FDB9409_F085, FDB9409-F085DKR, FDB9409_F085DKR-ND
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918985-FDB9409-F085
Ultra Librarian 3D Model Ultra Librarian FDB9409-F085 CAD Model

Description

The FDB9409-F085 from ON Semiconductor is a state-of-the-art PowerTrench® MOSFET designed for high-efficiency power conversion and switching applications. This robust component is engineered to deliver exceptional performance with a focus on low on-resistance (R<sub>DS(on)) and minimal gate charge (Q<sub>G), making it an ideal choice for a wide range of power management tasks.

Key Features

  • Low R<sub>DS(on): The device boasts a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion circuits.
  • High Current Capability: With its ability to handle high current levels, the FDB9409-F085 is well-suited for demanding applications that require robust power handling.
  • Fast Switching: The fast switching speed of this MOSFET minimizes energy loss during power conversion and contributes to the efficiency of the system.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process enhances the device's performance by optimizing the cell structure for reduced gate charge and lower R<sub>DS(on).
  • Thermal Management: The FDB9409-F085 is designed with excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.

Applications

The versatility of the FDB9409-F085 MOSFET makes it suitable for a diverse range of applications, including:

  • DC/DC converters
  • Motor drives
  • Power supply units
  • Automotive systems
  • Synchronous rectification

Product Specifications

The FDB9409-F085 is encapsulated in a TO-263 (D2PAK) package, providing a compact footprint while allowing for efficient heat dissipation. It operates over a wide temperature range and is designed to meet the rigorous standards of the automotive industry, among others. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for advanced electronic systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local sales representative.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1587 $57.9350
125+ $0.9508 $118.8500
190+ $0.9212 $175.0280
260+ $0.8914 $231.7640
340+ $0.8616 $292.9440
450+ $0.7725 $347.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess