EN
  • EN
  • DE

FDBL0150N60

Part No FDBL0150N60
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 240A 8HPSOF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL0150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL0150N60DKR, FDBL0150N60CT, FDBL0150N60TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871595-FDBL0150N60
Ultra Librarian 3D Model Ultra Librarian FDBL0150N60 CAD Model

Description

ON Semiconductor FDBL0150N60 Power MOSFET

The FDBL0150N60 is a high-performance Power MOSFET from ON Semiconductor, designed to meet the demanding requirements of high-power switching applications. This MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, which are engineered to reduce losses in power conversion and management systems.

Constructed with advanced PowerTrench® technology, the FDBL0150N60 offers exceptionally low on-resistance (R<sub>DS(on)) and gate charge (Q<sub>g), which translates into reduced conduction and switching losses. This makes it an ideal choice for applications such as switch mode power supplies (SMPS), uninterruptible power supplies (UPS), motor drives, and high-efficiency power inverters.

Key Features of FDBL0150N60:

  • Low R<sub>DS(on): Minimizes on-state losses, improving overall efficiency.
  • Fast Switching Speed: Enhances performance in high-frequency circuits.
  • High Voltage Capability: With a drain-source voltage (V<sub>DSS) of 600V, it can handle high voltage applications with ease.
  • Robust Body Diode: Features a fast and durable body diode for reliable operation in circuits that require intrinsic diode functionality.
  • TO-247 Package: Offers excellent thermal performance and is suitable for high-power applications.

The device's robustness is further ensured by its maximum continuous drain current (I<sub>D) of 15A at 25°C, which allows it to handle significant power without overheating. Additionally, the FDBL0150N60 is characterized by a maximum junction temperature of 150°C, providing a wide margin for thermal stability under operation.

ON Semiconductor's commitment to environmental sustainability is reflected in the FDBL0150N60, which is RoHS compliant and free from harmful substances. This commitment ensures that the device is not only powerful and efficient but also environmentally friendly.

Whether you're designing power systems for industrial, computing, or consumer electronics, the FDBL0150N60 from ON Semiconductor offers a reliable and efficient solution that can help you achieve high performance while maintaining energy efficiency.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7593 $60.8337
21+ $5.5462 $116.4702
33+ $5.3728 $177.3024
45+ $5.1995 $233.9775
58+ $5.0263 $291.5254
77+ $4.5063 $346.9851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess